EN
  • EN
  • DE

SLG8SP568VTR

Part No SLG8SP568VTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326094-SLG8SP568VTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG8SP568VTR CAD Model

Description

The SLG8SP568VTR is a Configurable Mixed-signal IC (CMIC) in Silego Technology's GreenPAK family. Designed to integrate various analog and digital functions into a single, small, low-power chip, it offers a high degree of flexibility and customization for a wide range of applications.

Applications

  • Mobile Devices: Power management, LED control, and button debouncing in smartphones and tablets.
  • Wearable Devices: Sensor interfacing, data processing, and power optimization in smartwatches and fitness trackers.
  • Internet of Things (IoT) Devices: Sensor data acquisition, control logic, and communication interfaces in connected devices.
  • Consumer Electronics: Remote controls, gaming accessories, and audio devices utilizing configurable logic functions.
  • Industrial Control: Automation systems, sensor interfaces, and motor control systems employ its versatile features.

Features

  • Configurable Logic: Programmable logic blocks enable custom digital circuit implementation.
  • Analog Functions: Integrated comparators, ADCs, and DACs for mixed-signal processing.
  • Low Power Consumption: Optimized for battery-powered applications, minimizing energy usage.
  • Small Package Size: Compact form factor allows integration into space-constrained designs.
  • Non-Volatile Memory (NVM): Stores configuration data for immediate operation upon power-up.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions minimizes the number of discrete components.
  • Simplified Design: Single-chip solution reduces complexity and accelerates product development.
  • Increased Flexibility: Configurable architecture allows customization to specific application requirements.
  • Extended Battery Life: Low power operation maximizes run time in portable devices.
  • Improved Performance: Optimized analog and digital functions enhance system efficiency.

Additional Details

The SLG8SP568VTR is programmed using Silego's GreenPAK Designer software, which provides a user-friendly graphical interface. This allows designers to create custom circuits by connecting pre-built components such as logic gates, timers, and counters. Simulation tools are available to verify designs before programming the device.

Operating over a wide voltage range (typically 1.8V to 5.5V), it offers various I/O options, including digital inputs and outputs, analog inputs, and PWM outputs. The SLG8SP568VTR is available in small surface-mount packages, making it suitable for high-density PCB designs.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6898 $60.2082
22+ $5.4897 $120.7734
33+ $5.3176 $175.4808
59+ $4.9746 $293.5014
78+ $4.4606 $347.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess