EN
  • EN
  • DE

SY5802FAC

Part No SY5802FAC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Silergy Corp
Win Source Part Number 757003-SY5802FAC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY5802FAC CAD Model

Description

The SY5802FAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a regulated output voltage from a wide input voltage range. This converter integrates advanced features to achieve high performance and efficiency while minimizing external components and is well-suited for various point-of-load applications.

Applications:

  • Point-of-Load (POL) Regulators: Providing localized power conversion for sensitive electronic components such as FPGAs, microprocessors, and memory devices.
  • Industrial Equipment: Powering various components in industrial control systems, automation equipment, and instrumentation.
  • Networking Equipment: Supplying power to network switches, routers, and other networking devices.
  • Telecommunications Equipment: Used in telecom infrastructure equipment.
  • Computing Systems: Powering components on motherboards, graphics cards, and other computing devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses and maximizes efficiency.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: Allows for flexible output voltage settings via external resistors.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Overcurrent Protection (OCP): Protects the converter and downstream components from excessive current draw.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit conditions.
  • Over Temperature Protection (OTP): Shuts down the converter in case of overheating.
  • Enable/Disable Control: Allows for remote on/off control of the converter.

Benefits:

  • Efficient Power Conversion: High efficiency reduces power losses and heat generation.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of downstream components.
  • Protection Features: Overcurrent, short-circuit, and over-temperature protection safeguard the converter and connected devices from damage.
  • Simplified Design: Requires minimal external components, reducing board space and overall system cost.
  • Versatile Application: Suitable for a wide range of point-of-load applications.

Additional Details:

The SY5802FAC often features a current-mode control architecture for fast transient response and excellent line and load regulation. The switching frequency is typically in the hundreds of kHz, allowing for the use of smaller external components. This device is available in compact packages, such as QFN, for space-constrained applications. It is essential to consult the datasheet for recommended inductor and capacitor values to optimize performance and stability. Careful layout techniques are recommended to minimize noise and ensure proper operation. The datasheet also specifies the thermal characteristics of the device and may provide guidance on thermal management techniques, such as the use of heat sinks or thermal vias.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Panasonic
Lowest to $26.8133
Atmel
Lowest to $24.7389
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Coilcraft
Lowest to $0.1042
Linear Technology
Lowest to $9.1303
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess