The X9313U is a digitally controlled potentiometer (XDCP) integrated circuit. It provides an electronically adjustable resistance, controllable via a digital interface. This allows for precise and repeatable resistance settings, making it suitable for various electronic trimming and control applications.
Applications:
- Electronic Trimming
- Volume Control
- Brightness Control
- Contrast Control
- Sensor Calibration
- Programmable Gain Amplifiers
Features:
- 100 Resistance Taps
- Non-Volatile Memory: Retains wiper position even after power-down.
- Up/Down Interface: Simple digital interface for adjusting resistance.
- Low Power Consumption
- Wide Operating Voltage Range
- End-to-End Resistance: Typically 10k Ohms.
Benefits:
- Precise Resistance Control: Allows for accurate and repeatable resistance adjustments.
- Non-Volatile Memory: Eliminates the need for recalibration after power loss.
- Simple Digital Interface: Easy to interface with microcontrollers and digital logic circuits.
- Space-Saving Solution: Replaces mechanical potentiometers, reducing board space.
- Increased Reliability: Eliminates wear and tear associated with mechanical potentiometers.
Additional Details:
The X9313U consists of a resistor array, wiper switches, a control section, and non-volatile memory. The wiper position is controlled by applying up or down pulses to the digital interface. The device stores the wiper position in non-volatile memory, ensuring that the resistance setting is retained even after power is removed. The up/down interface typically requires just two digital pins from a microcontroller. The X9313U operates over a wide voltage range, making it compatible with various logic families.
The X9313U is often used in applications where precise and reliable resistance adjustments are required. It is a popular choice for designers looking to replace mechanical potentiometers with a more accurate and robust digital solution. The non-volatile memory feature is particularly useful in applications where calibration or setting retention is critical.