EN
  • EN
  • DE

SY58592AFAC

Part No SY58592AFAC
Manufacturer Silergy Corp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173642-SY58592AFAC
Categories Custom Parts
Manufacturer Silergy Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58592AFAC CAD Model

Description

The SY58592AFAC is a high-performance differential receiver manufactured by Silergy Corp. This component is designed to reliably receive and process high-speed differential signals, making it suitable for use in a wide range of communication and data transmission applications. It ensures signal integrity and minimizes noise, crucial for maintaining data accuracy in demanding environments.

Applications:

  • High-Speed Data Transmission: Used in systems transmitting data at high rates, such as Ethernet, Fibre Channel, and InfiniBand.
  • Clock Distribution: Receives and distributes clock signals with minimal jitter and skew.
  • Backplane Interconnect: Provides reliable communication between boards in a backplane environment.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other instruments to capture and analyze high-speed signals.
  • Networking Equipment: Implemented in switches, routers, and other networking devices to ensure reliable data transmission.

Features:

  • High Bandwidth: Supports high data rates with minimal signal degradation.
  • Low Jitter: Minimizes jitter in the received signal, ensuring data integrity.
  • Differential Input: Provides common-mode noise rejection for improved signal quality.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • Small Package: Compact form factor allows for easy integration into existing circuit designs.

Benefits:

  • Improved Signal Integrity: Ensures reliable data transmission in high-speed systems.
  • Reduced Bit Error Rate: Minimizes the number of errors in the received data, improving system performance.
  • Enhanced System Performance: Enables higher data rates and improved overall system performance.
  • Lower Power Consumption: Reduces power requirements, extending battery life in portable devices.
  • Simplified System Design: Provides a robust and reliable receiver solution, simplifying system design.

Additional Details:

The SY58592AFAC typically supports various differential signaling standards, such as LVDS, LVPECL, and CML, providing flexibility in system design. It often includes features such as adjustable input equalization and output swing control, allowing designers to optimize signal quality for specific application requirements. Silergy Corp. provides detailed datasheets and application notes to assist designers in selecting and implementing the SY58592AFAC. The datasheet will contain crucial electrical characteristics such as input voltage range, output voltage swing, propagation delay, and power supply requirements. Additionally, thermal considerations and PCB layout recommendations are vital for ensuring optimal performance and reliability. Compliance with industry standards and certifications, such as RoHS and REACH, is also a key factor to consider during the selection process.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess