EN
  • EN
  • DE

SY6918QDC

Part No SY6918QDC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Switching Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972377-SY6918QDC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6918QDC CAD Model

Description

The SY6918QDC is a high-efficiency, synchronous buck-boost converter manufactured by Silergy Corp. This converter is designed for a wide range of applications, including portable devices, power banks, USB Power Delivery (PD) chargers, and industrial power supplies. The SY6918QDC can regulate the output voltage regardless of whether the input voltage is above, below, or equal to the output voltage, making it a versatile solution for battery-powered and other voltage regulation applications. Its high efficiency minimizes power loss and heat generation, extending battery life and improving system performance.

Applications:

  • USB Power Delivery (PD) chargers
  • Power banks
  • Portable devices (smartphones, tablets)
  • Battery-powered equipment
  • Industrial power supplies
  • Automotive applications

Features:

  • Synchronous Buck-Boost Operation: Provides high efficiency and seamless transition between buck and boost modes.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible voltage regulation.
  • High Efficiency: Minimizes power loss and heat generation.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Overvoltage Protection (OVP): Protects against output overvoltage conditions.
  • Overcurrent Protection (OCP): Limits output current to prevent damage.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the converter from overheating.
  • Small Package Size: Enables compact designs and efficient board space utilization.

Benefits:

  • High Efficiency Power Conversion: Minimizes power loss and extends battery life.
  • Versatile Voltage Regulation: Regulates output voltage regardless of input voltage.
  • Robust Protection Features: Protects against various fault conditions.
  • Simplified Design: Integrated MOSFETs and protection features reduce external component count.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details:

The SY6918QDC typically operates with an input voltage range from 2.7V to 22V. The output voltage can be adjusted to a desired level. The switching frequency is typically around 500 kHz. The efficiency can reach up to 95% under optimal conditions. The integrated MOSFETs typically have low on-resistance, which contributes to the high efficiency of the converter. The overvoltage protection (OVP) threshold is typically set at a certain percentage above the target output voltage. The overcurrent protection (OCP) threshold limits the output current to a safe level. The short circuit protection (SCP) shuts down the converter in the event of a short circuit. The thermal shutdown protection protects the converter from overheating. The device is typically packaged in a QFN (Quad Flat No-leads) package. The operating temperature range is typically from -40°C to +85°C. The specific datasheet should be consulted for precise specifications and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0900 $50.4000
1,355+ $0.0739 $100.1345
2,095+ $0.0716 $150.0020
2,890+ $0.0693 $200.2770
3,735+ $0.0670 $250.2450
4,995+ $0.0601 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,347 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess