EN
  • EN
  • DE

SY7065QMC

Part No SY7065QMC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350500-SY7065QMC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7065QMC CAD Model

Description

The SY7065QMC is a high-efficiency, synchronous step-down (buck) converter manufactured by Silergy Corp. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of portable and battery-powered applications. The integrated design and protection features make it a reliable and efficient power management solution.

Applications:

  • Smartphones and Tablets: Powers core components such as processors and memory.
  • Portable Power Banks: Provides regulated voltage for charging devices.
  • Wearable Electronics: Supplies power to smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Efficiently converts power for low-power sensors and communication modules.
  • Handheld Gaming Consoles: Powers the processor, display, and other components.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses for high efficiency.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage configuration.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Overcurrent Protection (OCP): Protects against excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from voltage spikes.
  • Thermal Shutdown Protection (OTP): Shuts down the device to prevent overheating.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Reduced Board Space: Integrated design minimizes external components and board area.
  • Stable and Regulated Output: Provides a consistent output voltage for reliable performance.
  • Simplified Design: Integrated features reduce the complexity of the power supply design.
  • Enhanced System Reliability: Comprehensive protection features safeguard against power-related issues.

Additional Details:

The SY7065QMC operates using a fixed-frequency PWM control scheme. External components such as inductors and capacitors are required for proper operation. The specific input voltage range, output voltage range, switching frequency, and efficiency characteristics are detailed in the Silergy Corp datasheet. The device is typically available in a small surface-mount package, such as a QFN, to minimize board space.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess