EN
  • EN
  • DE

SY7208B

Part No SY7208B
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT23-6
Manufacturer Silergy Corp
Win Source Part Number 757014-SY7208B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7208B CAD Model

Description

The SY7208B is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for applications requiring a compact solution with high power density and good transient response.

Applications

  • Portable Power Devices: Power banks, USB chargers, and other portable power solutions.
  • Point-of-Load (POL) Regulation: Providing power to specific components or sub-circuits on a PCB.
  • Solid State Drives (SSDs): Powering the core components of SSDs.
  • Set-Top Boxes: Powering the various sub-systems within set-top boxes.
  • Wireless Routers: Providing power to the router's processor and other components.

Features

  • Input Voltage Range: 4.5V to 18V.
  • Output Voltage: Adjustable output voltage via external resistor divider.
  • Output Current: Up to 3A continuous output current.
  • High Efficiency: Up to 95% efficiency.
  • Switching Frequency: 500kHz switching frequency.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs.
  • Current Mode Control: Provides excellent transient response.
  • Short-Circuit Protection (SCP): Protects the device and load from short-circuit conditions.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Input Under-Voltage Lockout (UVLO): Prevents operation with low input voltage.
  • Small Package: Available in a compact QFN package.

Benefits

  • High Efficiency: Reduces power dissipation and extends battery life in portable applications.
  • Compact Solution: Small package size allows for high-density designs.
  • Adjustable Output Voltage: Provides flexibility in selecting the desired output voltage.
  • Robust Protection Features: Ensures reliable operation and protects against fault conditions.
  • Excellent Transient Response: Provides stable output voltage under varying load conditions.

Additional Details

The SY7208B utilizes a current-mode control architecture to provide excellent transient response and loop stability. The switching frequency is internally set to 500kHz, allowing for the use of small external components. The device includes a soft-start function to limit inrush current during startup. The output voltage can be adjusted using an external resistor divider network. The device operates over a temperature range of -40°C to +85°C. The datasheet provides detailed information on component selection and layout recommendations.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Altera
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess