EN
  • EN
  • DE

SY8101BEBC

Part No SY8101BEBC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILERGY
Win Source Part Number 093633-SY8101BEBC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8101BEBC CAD Model

Description

The SY8101BEBC is a high-efficiency, synchronous step-down DC-DC converter designed by Silergy Corp. It is optimized for applications that require a compact and efficient power solution, such as portable devices, battery-powered systems, and point-of-load regulation. The device integrates low RDS(ON) MOSFETs for both the high-side and synchronous rectifier, minimizing power losses and achieving high efficiency. The high switching frequency of the SY8101BEBC allows for the use of smaller external components, resulting in a smaller overall solution size.

Applications:

  • Smartphones and Tablets: Providing efficient power to core processors and other components.
  • Portable Power Banks: Stepping down voltage for charging various mobile devices.
  • Solid State Drives (SSDs): Powering the controller and memory in SSDs.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Powering sensors and communication modules in various Internet of Things applications.

Features:

  • High Efficiency: Synchronous rectification technology minimizes power losses and maximizes efficiency.
  • Wide Input Voltage Range: Operates over a broad input voltage range, typically 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted via external resistors for flexible application.
  • Low Quiescent Current: Reduces power consumption during light load or standby conditions.
  • Integrated Power MOSFETs: Reduces external component count and simplifies the design process.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit conditions.
  • Over-Temperature Protection (OTP): Prevents the device from overheating and potential damage.

Benefits:

  • Extended Battery Life: High efficiency contributes to longer operating times for battery-powered devices.
  • Reduced Component Count: Integrated MOSFETs simplify design and minimize external component requirements.
  • Smaller Solution Size: High switching frequency allows for the use of smaller external components, resulting in a compact solution.
  • Improved System Reliability: Integrated protection features enhance overall system reliability.
  • Versatile Application: Suitable for a wide range of portable and battery-powered applications.

The SY8101BEBC is typically available in a small surface-mount package. For detailed technical specifications, including switching frequency, output current capabilities, and thermal performance, please refer to the official datasheet from Silergy Corp.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess