EN
  • EN
  • DE
  • IT

SY8120BABC

Part No SY8120BABC
Manufacturer Silergy Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT
Manufacturer Silergy Corp
Win Source Part Number 734837-SY8120BABC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8120BABC CAD Model

Description

The SY8120BABC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed to provide a stable and regulated voltage output from a higher voltage input source. Its primary application is in portable devices and other power management systems where efficiency and compact size are crucial.

Applications

  • Smartphones and Tablets: Powering the core processor and other critical components.
  • Portable Media Players: Regulating voltage for the display, audio components, and storage.
  • Wearable Devices: Providing efficient power to smartwatches, fitness trackers, and other wearables.
  • Wireless Modules: Supplying power to Wi-Fi, Bluetooth, and cellular modules.
  • Power Banks: Converting battery voltage to a stable output for charging other devices.
  • IoT Devices: Efficient power management for various Internet of Things applications.

Features

  • High Efficiency: Utilizes synchronous rectification to minimize power loss and maximize efficiency.
  • Wide Input Voltage Range: Accepts a wide range of input voltages for versatile application.
  • Adjustable Output Voltage: Configurable output voltage through external resistor divider.
  • Integrated Power MOSFETs: Internal power MOSFETs simplify design and reduce external component count.
  • Current Limit Protection: Protects the device and connected load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down operation in high-temperature conditions.
  • Small Package: Compact package design ideal for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Simplified Design: Integrated components reduce external component count and simplify circuit design.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation.
  • Flexible Application: Adjustable output voltage allows for use in a variety of applications with different voltage requirements.
  • Compact Solution: Small package footprint enables high-density designs.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving overall system performance.

Technical Specifications

The SY8120BABC typically operates with an input voltage range of 2.5V to 5.5V. The output voltage can be adjusted with external resistors. Switching frequency often ranges from 1MHz to 2MHz. Protection features include overcurrent protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO). It is commonly available in a small QFN package. The exact specifications depend on the specific configuration and application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.3014 $64.8010
525+ $0.2484 $130.4100
810+ $0.2406 $194.8860
1,115+ $0.2328 $259.5720
1,440+ $0.2251 $324.1440
1,925+ $0.2018 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess