EN
  • EN
  • DE

SY8208DQNC

Part No SY8208DQNC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350585-SY8208DQNC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8208DQNC CAD Model

Description

The SY8208DQNC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a wide range of portable and embedded applications. The integration of power MOSFETs contributes to its high efficiency and simplifies the design process.

Applications

  • Portable Devices: Power management in smartphones, tablets, and portable media players.
  • Embedded Systems: Providing regulated power for microcontrollers, sensors, and other components in embedded systems.
  • Wireless Communication Devices: Powering Wi-Fi modules, Bluetooth devices, and other wireless communication components.
  • Solid State Drives (SSDs): Power regulation for SSD controllers and memory chips.
  • Industrial Control Systems: Providing stable power for sensors, actuators, and other control elements in industrial applications.

Features

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high conversion efficiency.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and the load from excessive current.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit, preventing damage.
  • Over-Temperature Protection (OTP): Protects the converter from overheating.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating with an insufficient input voltage.
  • Compact Package: Available in a small, thermally enhanced package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power losses, extending the operating time of battery-powered devices.
  • Reduced Solution Size: Integrated MOSFETs and small package size enable compact designs.
  • Improved System Reliability: Comprehensive protection features ensure reliable operation and prevent damage.
  • Simplified Design: Minimal external components and adjustable output voltage simplify the design process.
  • Cost-Effective: High integration and reduced component count contribute to a cost-effective solution.

Additional Details

The SY8208DQNC typically employs a constant on-time (COT) or similar advanced control scheme for fast transient response and stable operation. The switching frequency is generally optimized to balance efficiency and component size. Always consult the official datasheet for detailed specifications, application notes, and recommended external components. Specific parameters like input voltage range, output voltage range, maximum output current, switching frequency, and thermal characteristics are thoroughly defined within the datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5338 $61.3520
95+ $1.2590 $119.6050
145+ $1.2197 $176.8565
200+ $1.1793 $235.8600
255+ $1.1400 $290.7000
340+ $1.0222 $347.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess