The SYX196DQNC is a high-efficiency, synchronous buck converter from Silergy Corp. It is designed to provide a compact and efficient power solution for various applications. The device integrates a high-side and low-side MOSFET to minimize conduction losses and maximize efficiency.
Applications:
- Point-of-load regulation in networking equipment
- Servers and storage systems
- Industrial power supplies
- Notebook computers and tablet devices
- FPGA and DSP power solutions
Features:
- High Efficiency: Achieves high efficiency through synchronous rectification.
- Wide Input Voltage Range: Operates over a wide input voltage range, making it suitable for various power sources.
- Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
- Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
- Overvoltage Protection: Provides overvoltage protection to safeguard connected devices.
- Short-Circuit Protection: Offers short-circuit protection for enhanced safety.
- Thermal Shutdown: Incorporates thermal shutdown to prevent overheating.
- Compact Package: Available in a small package for space-constrained applications.
Benefits:
- Improved System Efficiency: Synchronous rectification minimizes power losses, leading to improved system efficiency.
- Enhanced Reliability: Integrated protection features enhance the reliability of the power supply.
- Simplified Design: Requires minimal external components, simplifying the design process.
- Reduced Heat Dissipation: High efficiency reduces heat dissipation, improving thermal performance.
- Compact Solution: Small package size enables compact power supply designs.
Additional Details:
The SYX196DQNC typically operates with a switching frequency that is optimized for efficiency and transient response. The device also often includes features such as soft-start to limit inrush current during startup. More detailed specifications can be found in the manufacturer's datasheet, including parameters such as input voltage range, output voltage accuracy, switching frequency, and thermal resistance. Always refer to the official datasheet for precise electrical characteristics and application guidelines. The datasheet typically includes example schematics and PCB layout recommendations to aid in the design process.