EN
  • EN
  • DE

EFR32ZG23B010F512IM48-B

Part No EFR32ZG23B010F512IM48-B
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description ZG23, SUB-GHZ, 512KB FLASH, 64KB / IC RF TxRx + MCU General ISM < 1GHz Z-Wave® 863MHz ~ 870MHz, 902MHz ~ 928MHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Silicon Labs
Package Tube
Product Status Not For New Designs
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol Z-Wave®
Modulation 2FSK, 2GFSK, DSSS, O-QPSK
Frequency 863MHz ~ 870MHz, 902MHz ~ 928MHz
Data Rate (Max) 100kbps
Power - Output 14dBm
Sensitivity -110dBm
Memory Size 512kB Flash, 64kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, IrDA, UART
GPIO 31
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 6.8mA ~ 7.6mA
Current - Transmitting 16mA ~ 41.3mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number EFR32ZG23B010
Standard Package 50
MSL Level 2 (1 Year)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1342051-EFR32ZG23B010F512IM48-B
Ultra Librarian 3D Model Ultra Librarian EFR32ZG23B010F512IM48-B CAD Model

Description

The EFR32ZG23B010F512IM48-B is a RF transceiver IC that is designed for use in Z-Wave® applications.

  • Function: TxRx + MCU
  • Frequency: 863MHz ~ 870MHz, 902MHz ~ 928MHz
  • Memory Size: 512kB Flash, 64kB RAM
  • Power Output: 14dBm
  • Sensitivity: -110dBm
  • Data Rate: 100kbps
  • Current - Receiving: 6.8mA ~ 7.6mA
  • Modulation: 2FSK, 2GFSK, DSSS, O-QPSK
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, IrDA, UART
  • GPIO: 31
  • Current - Transmitting: 16mA ~ 41.3mA
  • Voltage - Supply: 1.71V ~ 3.8V
  • Package / Case: 48-VFQFN Exposed Pad
  • Operating Temperature: -40℃ ~ 125℃
  • Manufacturer: Silicon Labs

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess