EN
  • EN
  • DE

LP3882EMR-1.5/NOPB

Part No LP3882EMR-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3882 1.5A FAST-RESPONSE ULTRA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.32V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 30 µA
Current - Supply (Max) 8 mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LP3882
HTSUS 0000.00.0000
Other Names NATNSCLP3882EMR-1.5/NOPB,2156-LP3882EMR-1.5/NOPB
Standard Package 1
Win Source Part Number 1228486-LP3882EMR-1.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3882EMR-1.5/NOPB CAD Model

Description

The LP3882EMR-1.5/NOPB is a high-performance, fast-transient response low-dropout (LDO) regulator from Texas Instruments, designed to maintain precision voltage regulation and stability in a variety of applications. This particular model is capable of delivering 1.5V output voltage, making it suitable for powering low-voltage logic and mixed-signal devices that require a stable and clean power supply.

With an impressive dropout voltage and a maximum output current of up to 1.5A, the LP3882EMR-1.5/NOPB ensures that your devices operate reliably even under varying load conditions. This is particularly important for sensitive electronic components that demand consistent power to function optimally.

The device comes in a compact surface-mount package, specifically an 8-Pin PSOP (Power Small Outline Package), which is ideal for space-constrained applications. The NOPB in the product code indicates that this component is lead-free, adhering to RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for modern electronic designs.

Key features of the LP3882EMR-1.5/NOPB include:

  • Output Voltage: 1.5V
  • Output Current: Up to 1.5A
  • Low Dropout Voltage: Maintains output regulation with minimal input to output voltage difference
  • Fast Transient Response: Quickly responds to changes in load, providing stable power
  • Stable with Ceramic Capacitors: Compatible with low ESR output capacitors, enhancing output stability
  • Thermal Shutdown and Current Limit Protection: Ensures the longevity and reliability of both the regulator and the system it powers
  • Adjustable Output Voltage Versions Available: Offers design flexibility for specific application requirements

Suitable for a wide range of applications, the LP3882EMR-1.5/NOPB is often utilized in networking equipment, servers, post-regulation for switching supplies, and other sensitive electronic systems that demand a high-quality, reliable power source.

With its robust feature set and Texas Instruments' reputation for quality, the LP3882EMR-1.5/NOPB is an excellent choice for designers looking to enhance the performance and stability of their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess