EN
  • EN
  • DE

SI3457-B02-ITR

Part No SI3457-B02-ITR
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Description Silicon TSSOP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997412-SI3457-B02-ITR
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3457-B02-ITR CAD Model

Description

The SI3457-B02-ITR is a Power over Ethernet (PoE) Powered Device (PD) controller from Silicon Labs. It's designed to enable devices to receive power and data over a single Ethernet cable, compliant with the IEEE 802.3af/at standards. This controller integrates all the necessary functions for a PoE PD, including detection, classification, inrush current limiting, and hot-swap protection. The 'B02' and 'ITR' likely refer to specific configuration options, packaging details, and temperature range specifications.

Applications

  • IP Phones: Powers and connects IP phones over Ethernet.
  • Wireless Access Points: Enables remote powering of wireless access points.
  • IP Cameras: Supplies power and data to IP security cameras.
  • IoT Devices: Powers various IoT sensors and devices over Ethernet.
  • Industrial Automation: Provides power and data connectivity for industrial control systems.

Features

  • IEEE 802.3af/at compliant: Supports both PoE and PoE+ standards.
  • Integrated detection and classification: Automatically detects and classifies the power requirements of the device.
  • Inrush current limiting: Protects the device from damage during power-up.
  • Hot-swap protection: Allows for safe insertion and removal of the device while powered.
  • Integrated DC-DC controller: Provides efficient power conversion for the device.
  • Small package size: Allows for use in space-constrained applications.

Benefits

  • Simplified installation: Reduces the need for separate power cables.
  • Cost savings: Lowers installation costs and reduces cable clutter.
  • Increased flexibility: Allows for easy relocation of devices.
  • Improved reliability: Provides a stable and reliable power source.
  • Enhanced safety: Protects the device from overvoltage and overcurrent conditions.

Additional Details

The SI3457-B02-ITR typically operates from a 36V to 57V input voltage range and provides a regulated output voltage to power the connected device. The output power capability depends on the PoE standard supported (PoE or PoE+). The controller integrates various protection features such as undervoltage lockout (UVLO), overvoltage protection (OVP), and overcurrent protection (OCP). The package is typically a small surface-mount package such as QFN. Datasheets from Silicon Labs provide detailed information regarding electrical characteristics, application circuits, and package dimensions. It requires external components such as capacitors and inductors to implement the DC-DC converter function. The ITR suffix often indicates Industrial Temperature Range, signifying that the device can reliably operate in more extreme temperature conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess