EN
  • EN
  • DE

SI4060-B1B-FM

Part No SI4060-B1B-FM
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC 142MHZ-1.05GHZ 20VFQFN  /  RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Silicon Labs
Series EZRadioPRO®
Package Tray
Product Status Not For New Designs
Frequency 142MHz ~ 1.05GHz
Applications General Purpose
Data Rate (Max) 1Mbps
Power - Output 13dBm
Current - Transmitting 18mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number SI4060
Other Names Q13855635,336-4756,SI4060-B1B-FM,SI4060-B1B-FM-CRL
Standard Package 490
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1235625-SI4060-B1B-FM
Ultra Librarian 3D Model Ultra Librarian SI4060-B1B-FM CAD Model

Description

The Silicon Labs SI4060-B1B-FM is an RF Transmitter belonging to the EZRadioPRO™ series.

  • Frequency Range: 142MHz to 1.05GHz
  • Power Output: 13dBm
  • Data Rate: 1Mbps
  • Data Interface: PCB, surface mount
  • Packaging: tray
  • Standard Package: 490
  • Package/Case: 20-VFQFN Exposed Pad
  • Mounting: SMD (SMT)
  • Supplier Device Package: 20-QFN (4x4)
  • MSL Level: 1
  • HTSUS code: 8542.39.0001
  • Base Product Number: SI4060

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
NXP / Nexperia
Lowest to $10.1866
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
NXP / Nexperia
Lowest to $22.8251
Maxim Integrated
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess