EN
  • EN
  • DE

SI4134T-BMR

Part No SI4134T-BMR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321651-SI4134T-BMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4134T-BMR CAD Model

Description

The SI4134T-BMR is a high-performance, single-chip radio transmitter designed for a variety of wireless applications. This device, manufactured by Silicon Labs, integrates a complete transmitter function, minimizing external components and simplifying design complexity. It's a highly integrated solution optimized for low power consumption and robust performance in challenging RF environments.

Applications

      
  • Remote control systems: Including garage door openers, keyless entry systems, and industrial remote controls.
  •   
  • Wireless sensor networks (WSN): For applications such as environmental monitoring, smart agriculture, and industrial automation.
  •   
  • Home automation: Controlling lights, appliances, and security systems wirelessly.
  •   
  • Internet of Things (IoT) devices: Enabling wireless connectivity for a wide range of IoT applications.
  •   
  • Security systems: Wireless alarms and monitoring devices.

Features

      
  • Single-chip transmitter: Integrates all necessary transmitter functions into a single IC.
  •   
  • Frequency range: Supports a wide range of frequencies suitable for various applications (specific range should be confirmed via datasheet).
  •   
  • Low power consumption: Optimized for battery-powered applications.
  •   
  • High output power: Delivers sufficient RF power for reliable communication.
  •   
  • Modulation schemes: Supports various modulation schemes such as FSK, GFSK, and OOK.
  •   
  • Programmable data rate: Allows for flexible data transmission speeds.
  •   
  • Integrated PLL: Eliminates the need for external PLL components.
  •   
  • Small package size: Minimizes PCB footprint.

Benefits

      
  • Reduced BOM cost: Integration reduces the number of external components required.
  •   
  • Simplified design: Single-chip solution simplifies PCB layout and reduces design time.
  •   
  • Lower power consumption: Extends battery life in portable applications.
  •   
  • Improved RF performance: Optimized for reliable wireless communication.
  •   
  • Smaller form factor: Enables compact product designs.
  •   
  • Faster time to market: Simplified design process speeds up product development.

The SI4134T-BMR is a versatile and cost-effective solution for a wide range of wireless applications. Its high level of integration, low power consumption, and robust performance make it an ideal choice for designers looking to create reliable and efficient wireless products. Consult the official datasheet for detailed specifications and application notes to ensure proper implementation.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7881 $50.1858
44+ $2.2877 $100.6588
68+ $2.2162 $150.7016
94+ $2.1447 $201.6018
121+ $2.0732 $250.8572
162+ $1.8587 $301.1094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess