EN
  • EN
  • DE

SI4430

Part No SI4430
Manufacturer Silicon Labs
Description Silicon Laboratonies SI4432/31/30 highly-integrated, single chip wireless ISM transceiver is part of the EZRadioPRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 1249068-SI4430
Manufacturer Homepage www.silabs.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4430 CAD Model

Description

The Si4430 is a high-performance, low-current sub-GHz ISM band transceiver from Silicon Labs. It's designed for wireless applications operating in the 315, 434, 868, and 915 MHz frequency bands. This transceiver integrates a complete radio transmitter and receiver into a single chip, offering excellent sensitivity and robust communication performance while minimizing power consumption.

Applications:

  • Remote Control Systems: Used in remote controllers for toys, appliances, and industrial equipment.
  • Wireless Sensor Networks (WSN): Enables wireless communication in sensor nodes for environmental monitoring, smart agriculture, and industrial automation.
  • Home Automation: Facilitates wireless connectivity for smart home devices like lighting controls, thermostats, and security systems.
  • Automated Meter Reading (AMR): Provides reliable wireless data transmission for meter reading applications in utilities.
  • Security Systems: Integrated into wireless security devices such as alarms, door sensors, and motion detectors.

Features:

  • Frequency Bands: Operates in the 315, 434, 868, and 915 MHz ISM bands.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Sensitivity: Achieves excellent receiver sensitivity for reliable communication over long distances.
  • Adjustable Output Power: Allows for flexible control over transmission range and power consumption.
  • Data Rate: Supports data rates up to 128 kbps.
  • FSK/GFSK Modulation: Offers flexible modulation options for different application requirements.
  • Automatic Frequency Control (AFC): Compensates for frequency drift, ensuring stable communication.
  • Automatic Gain Control (AGC): Optimizes signal strength for reliable reception.
  • Wake-on-Radio: Enables ultra-low power listening for event-triggered activation.
  • Antenna Diversity: Supports antenna diversity to improve link reliability.

Benefits:

  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Extended Range: High sensitivity and adjustable output power enable reliable communication over longer distances.
  • Robust Communication: AFC and AGC ensure stable and reliable communication in challenging environments.
  • Flexible Configuration: Programmable parameters allow for customization to specific application requirements.
  • Reduced System Cost: Integration of all essential radio functions reduces the need for external components.

Additional Details:

The Si4430's operating voltage typically ranges from 1.8V to 3.6V. It features a configurable packet handler, preamble detection, and data whitening, enhancing data security and reliability. The device also supports RSSI (Received Signal Strength Indicator) for link quality assessment. It is typically available in a small QFN package, minimizing board space requirements. Always refer to the official datasheet for detailed electrical characteristics, application guidelines, and programming information. Compliance with regulatory requirements for the chosen frequency band is essential for legal operation.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess