EN
  • EN
  • DE

SI4500DY

Part No SI4500DY
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Description Complementary MOSFET Half-Bridge (N- and P-Channel)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321921-SI4500DY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4500DY CAD Model

Description

The SI4500DY is a P-Channel MOSFET manufactured by Silicon Labs, designed for efficient power management in a wide range of applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge, minimizing power losses and maximizing overall system efficiency. Its robust design and optimized performance make it an ideal choice for demanding power switching and load management tasks.

Applications

  • DC-DC Converters: Used in synchronous rectification stages to improve converter efficiency.
  • Load Switching: Suitable for controlling power to various loads in electronic systems.
  • Power Management Circuits: Employed in battery management systems, power distribution networks, and other power control applications.
  • Motor Control: Can be used in low-power motor control circuits.
  • LED Lighting: Can be incorporated in LED driver circuits for efficient power delivery.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Logic Level Gate Drive: Enables direct drive from logic-level signals, simplifying circuit design.
  • Avalanche Rated: Provides added robustness and reliability against voltage transients.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.
  • Halogen-Free: Ensures compliance with industry standards for environmental protection.

Benefits

  • Improved Energy Efficiency: Low RDS(on) and Qg contribute to higher efficiency in power conversion applications.
  • Simplified Circuit Design: Logic-level gate drive allows for easy integration with digital control circuits.
  • Enhanced System Reliability: Avalanche rating provides protection against voltage spikes, increasing system robustness.
  • Reduced Power Dissipation: Lower power losses translate to cooler operation and extended component lifespan.
  • Compact Footprint: Allows for high-density circuit layouts.

Additional Details

The SI4500DY is typically available in a surface-mount package (such as PowerPAK SO-8), facilitating automated assembly and reducing board space requirements. It features a gate-source voltage (VGS) rating that allows for operation within typical power supply voltage ranges. The device's thermal resistance characteristics are optimized for efficient heat dissipation, ensuring stable performance under varying load conditions. The specific RDS(on) value will vary depending on the gate-source voltage and temperature; however, it is designed to be very low to minimize conduction losses. This MOSFET is well-suited for applications that require high efficiency and reliable power switching.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5837 $63.3480
90+ $1.2995 $116.9550
140+ $1.2589 $176.2460
190+ $1.2182 $231.4580
250+ $1.1776 $294.4000
330+ $1.0558 $348.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess