EN
  • EN
  • DE

SI4732-A10-GS

Part No SI4732-A10-GS
Manufacturer Silicon Labs
Catalog RF Receivers
Description RF RX AM/FM 520KHZ-1.71MHZ SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube
Frequency 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Modulation or Protocol AM, FM, SW-LW
Applications General Purpose
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 712134-SI4732-A10-GS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4732-A10-GS CAD Model

Description

The SI4732-A10-GS is a single-chip broadcast AM/FM/SW radio receiver from Silicon Labs. This highly integrated device is designed to provide a complete radio receiver solution with minimal external components. It's commonly used in portable radios, audio players, and other consumer electronics devices that require radio functionality. The SI4732 offers excellent sensitivity, selectivity, and audio quality, making it a popular choice for radio applications.

Applications:

  • Portable radios: Used as the primary radio receiver in handheld and portable radio devices.
  • Audio players: Integrated into MP3 players, CD players, and other audio devices to add radio functionality.
  • Consumer electronics: Found in clock radios, boomboxes, and other consumer electronics products.
  • Automotive radio receivers: Employed in car radios and infotainment systems.
  • Educational kits: Used in electronics kits and projects for teaching radio technology.

Features:

  • Worldwide FM band support: Supports FM broadcast bands worldwide (64–108 MHz).
  • AM band support: Supports AM broadcast bands worldwide (520–1710 kHz).
  • Shortwave (SW) band support: Wideband shortwave reception capabilities.
  • Single-chip receiver: Highly integrated design minimizes external component count.
  • Digital audio output: Provides a digital audio output for high-quality audio reproduction.
  • Automatic frequency control (AFC): Automatically adjusts the receiver frequency for optimal tuning.
  • Automatic gain control (AGC): Maintains a constant audio output level regardless of signal strength.
  • Digital signal processing (DSP): Advanced DSP algorithms enhance audio quality and reduce noise.
  • I2C control interface: Allows for easy control and configuration via an I2C bus.
  • Low power consumption: Designed for battery-powered applications.

Benefits:

  • Complete radio receiver solution: Simplifies radio design and reduces development time.
  • High sensitivity and selectivity: Ensures clear and reliable radio reception.
  • Excellent audio quality: Provides high-fidelity audio reproduction.
  • Low power consumption: Extends battery life in portable devices.
  • Small form factor: Enables integration into compact devices.
  • Easy to use: Simple I2C interface simplifies control and configuration.

Additional Details:

The SI4732-A10-GS typically operates on a 2.7V to 3.6V power supply. It is available in a small surface-mount package, making it suitable for space-constrained applications. It requires a minimal number of external components, such as an antenna and a few passive components. The device is fully compliant with RoHS environmental standards.

You May Also Be Interested in

NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess