EN
  • EN
  • DE

SI5338C-A01451-GM

Part No SI5338C-A01451-GM
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092911-SI5338C-A01451-GM
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI5338C-A01451-GM CAD Model

Description

The SI5338C-A01451-GM is a high-performance, low-jitter clock generator from Silicon Labs. It's designed to provide precise timing signals for various applications, including networking, telecommunications, and data centers. This clock generator is known for its flexibility and ability to generate multiple independent frequencies.

Applications:

  • Networking Equipment (Routers, Switches)
  • Telecommunications Infrastructure
  • Data Center Servers
  • High-Speed Data Acquisition Systems
  • Broadcast Video Equipment

Features:

  • Low Jitter Performance: Ensures high signal integrity in demanding applications.
  • Multiple Independent Clocks: Generates up to eight independent output frequencies.
  • I2C Programmability: Allows for flexible configuration and control.
  • Wide Frequency Range: Supports a wide range of output frequencies.
  • Small Package Size: Enables compact system designs.

Benefits:

  • Improved System Performance: Low jitter reduces bit error rates and improves data throughput.
  • Design Flexibility: Multiple independent clocks simplify system design.
  • Reduced BOM Cost: Integration of multiple clock functions reduces component count.
  • Faster Time to Market: Simplified configuration and control accelerate development.

Technical Specifications:

The SI5338C-A01451-GM features output frequencies up to 200 MHz and ultra-low phase jitter. It supports various output formats, including LVPECL, LVDS, and CMOS. The device is programmable via an I2C interface. It operates from a 2.5 V or 3.3 V supply. It is packaged in a 48-QFN package.

This clock generator is ideal for applications that require high-performance timing signals and flexibility.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess