EN
  • EN
  • DE

SI5350-GU

Part No SI5350-GU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322371-SI5350-GU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI5350-GU CAD Model

Description

The SI5350-GU is a CMOS clock generator that uses Silicon Labs' advanced DSPLL® technology to provide a versatile and low-jitter clocking solution. It generates up to three independent frequencies from a single crystal or external clock input, simplifying clock tree design and reducing BOM cost. Its wide frequency range and programmable features make it suitable for various applications.

Applications:

      
  • Consumer Electronics: Set-top boxes, media players, and gaming consoles.
  •   
  • Networking: Routers, switches, and access points.
  •   
  • Embedded Systems: Microcontrollers, FPGAs, and processors.
  •   
  • Test and Measurement: Signal generators and frequency synthesizers.
  •   
  • Industrial Control: PLCs and motor drives.

Features:

      
  • Three independent outputs: Each output can be configured to a different frequency.
  •   
  • Wide frequency range: Operates from 1 kHz to 200 MHz.
  •   
  • Low jitter: Provides excellent jitter performance for demanding applications.
  •   
  • I2C programmable: Easy to configure via I2C interface.
  •   
  • Small form factor: Available in a compact package.
  •   
  • Low power consumption: Ideal for battery-powered applications.

Benefits:

      
  • Simplified clock tree design: Reduces the number of components required for clock generation.
  •   
  • Lower BOM cost: Minimizes the bill of materials.
  •   
  • Improved system performance: Low jitter ensures high signal integrity.
  •   
  • Flexibility: Programmable outputs allow for easy customization.
  •   
  • Reduced power consumption: Extends battery life in portable devices.

Additional Details:

The SI5350-GU uses a fractional-N synthesizer to generate a wide range of frequencies with high resolution. It supports various output formats, including LVCMOS. The device's I2C interface allows for easy configuration and control. It's crucial to consult the datasheet for detailed specifications, including frequency ranges, jitter performance, power consumption, and package dimensions.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess