EN
  • EN
  • DE

SI6874EDQ-T1-E3

Part No SI6874EDQ-T1-E3
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322520-SI6874EDQ-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6874EDQ-T1-E3 CAD Model

Description

The SI6874EDQ-T1-E3 is a P-channel MOSFET from Silicon Labs, designed for load switching applications. This MOSFET is part of a series of devices aimed at optimizing power efficiency and minimizing conduction losses in various electronic circuits. Its compact footprint and efficient thermal characteristics make it suitable for portable devices and high-density circuit board designs.

Applications:

  • Load Switching in Portable Devices: Ideal for battery-powered devices where power conservation is critical.
  • Power Management Circuits: Used in voltage regulation and power distribution circuits.
  • DC-DC Converters: Suitable for use in DC-DC converters to switch power efficiently.
  • Battery Management Systems (BMS): Can be implemented in BMS for battery protection and control.
  • Solid State Relays: Can be used as a switch in solid state relays.

Features:

  • P-Channel MOSFET: Operates by controlling the flow of current through the channel with a gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Logic-Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Compact Footprint: Saves board space, enabling smaller and more densely packed designs.
  • TrenchFET® Power MOSFET Technology: Utilizes advanced trench technology for superior performance.

Benefits:

  • Increased Power Efficiency: Low RDS(on) reduces power dissipation, leading to cooler operation and longer battery life in portable devices.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other digital logic circuits.
  • Reduced Board Space: Compact footprint enables smaller and more efficient designs.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation even under high load conditions.
  • Improved System Reliability: Robust design and high-quality manufacturing ensure reliable performance in demanding applications.

Additional Details:

The SI6874EDQ-T1-E3 typically features a low gate charge (Qg), which reduces switching losses and further enhances efficiency. It is designed to operate over a wide range of temperatures, making it suitable for use in various environmental conditions. The device is typically available in a small surface-mount package, facilitating automated assembly and reducing manufacturing costs. Consult the datasheet for specific values regarding voltage, current, RDS(on), and other critical parameters. These values will vary depending on the specific test conditions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess