EN
  • EN
  • DE

SI6943DQ-T1

Part No SI6943DQ-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322537-SI6943DQ-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI6943DQ-T1 CAD Model

Description

The SI6943DQ-T1 is a dual N-channel MOSFET from Silicon Labs designed for high-efficiency power switching and load management. This MOSFET features two independent N-channel MOSFETs in a single package, optimizing board space and enhancing circuit efficiency. Its low on-resistance and fast switching speeds make it suitable for DC-DC converters, load switching, and power management in portable devices and various other applications.

Applications:

  • DC-DC Converters: Used for efficient voltage regulation and power conversion.
  • Load Switching: Controls power to various loads in electronic circuits.
  • Power Management Circuits: Implemented in power distribution and control circuits.
  • Battery Management Systems (BMS): Can be used in BMS for battery protection and control.
  • Motor Control: Well suited for controlling small DC motors.

Features:

  • Dual N-Channel MOSFET: Contains two independent N-channel MOSFETs in one package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Logic-Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Compact Package: Saves board space, enabling smaller and more densely packed designs.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.

Benefits:

  • Increased Power Efficiency: Low RDS(on) reduces power dissipation, leading to cooler operation and longer battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other digital logic circuits.
  • Reduced Board Space: Dual MOSFETs in a single package reduces component count and board area.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation even under load.
  • Improved System Reliability: Robust design and high-quality manufacturing ensure reliable performance.

Additional Details:

The SI6943DQ-T1 typically features a low gate charge (Qg) and gate resistance (Rg), which further minimize switching losses and enhance efficiency. It is designed to operate over a wide range of temperatures, making it suitable for various environmental conditions. The device is generally available in a small surface-mount package, facilitating automated assembly and reducing manufacturing costs. For precise voltage, current, RDS(on), and other essential parameters, refer to the datasheet.

You May Also Be Interested in

AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4431 $58.6344
58+ $2.0045 $116.2610
90+ $1.9419 $174.7710
123+ $1.8792 $231.1416
159+ $1.8166 $288.8394
213+ $1.6287 $346.9131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess