EN
  • EN
  • DE

SI7021-A20-IM1

Part No SI7021-A20-IM1
Manufacturer Silicon Labs
Catalog Moisture Sensors, Humidity
Description SENS HUMI/TEMP 3.6V I2C 3% 6DFN  /  Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18 s Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Mfr Silicon Labs
Package Strip
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±3% RH
Response Time 18 s
Voltage - Supply 1.9V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Base Product Number SI7021
Other Names 336-3143,SI7021-A20-IM1
Standard Package 100
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235471-SI7021-A20-IM1
Ultra Librarian 3D Model Ultra Librarian SI7021-A20-IM1 CAD Model

Description

The SI7021-A20-IM1 is a humidity and temperature sensor from Silicon Labs.

  • Package: Strip
  • Standard Package Quantity: 100
  • Output: I2C
  • Resolution: 12 bits
  • Accuracy: +/-3% RH
  • Humidity Range: 0-100% RH
  • Voltage Supply: 1.9V to 3.6V
  • Temperature Range: -40°C to 125°C
  • HTSUS: 39.0001
  • Ideal For: Use in applications that require accurate humidity and temperature measurements, such as HVAC systems, weather stations, and industrial automation.

You May Also Be Interested in

Silicon Labs
SENSOR HUMI/TEMP 3.6V I2C 2% DFN
Lowest to $13.7950
Sensirion AG
SENSOR HUMI/TEMP 3V I2C 1.8% SMD
Lowest to $9.4714
Sensirion AG
Lowest to $371.4286
Maxim Integrated
MAX6581 Series 3.6V Surface Mount Digital Temperature Sensor - TQFN-24
Need more? Email Us
Silicon Labs
SENSOR HUMI/TEMP 3.6V I2C 2% DFN
Lowest to $133.6012
Microchip Technology
Sensor Temp Anlg Volt SC-70-5
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Lowest to $2.5101
Honeywell
LOW VOLTAGE HUMIDITY SENSORS | SENSOR HUMIDITY 5V ANALOG 3% SMD
Lowest to $92.5374
ABLIC U.S.A. Inc.
SENSOR DIGITAL 0C-65C HSNT8-A / Temperature Sensor Digital, Local 0°C ~ 65°C 0.0625°C HSNT-8-A
Lowest to $1.0296

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2147 $60.6441
7+ $16.5865 $116.1055
10+ $16.0681 $160.6810
13+ $15.5498 $202.1474
17+ $15.0315 $255.5355
23+ $13.4765 $309.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess