EN
  • EN
  • DE

MCP9701T-E/LTV03

Part No MCP9701T-E/LTV03
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description Sensor Temp Anlg Volt SC-70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078235-MCP9701T-E/LTV03
Categories Moisture Sensors,Humidity
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP9701T-E/LTV03 CAD Model

Description

The MCP9701T-E/LTV03 is a highly precise, cost-effective linear active thermistor IC from the renowned semiconductor manufacturer, Microchip Technology. This compact, low-power temperature sensor offers a simple analog output that corresponds linearly to the ambient temperature. It is designed to serve a wide range of applications, from industrial systems to consumer products, where accurate temperature monitoring is crucial.

Key Features

  • Temperature Sensing Range: The MCP9701T-E/LTV03 operates over a broad temperature range of -40°C to +125°C, making it suitable for various environments and applications.
  • Accuracy: With an accuracy of ±2°C for the temperature range of 0°C to +70°C, it ensures reliable temperature readings for critical applications.
  • Linear Output: The device provides a linear output with a scale factor of 19.53 mV/°C, which simplifies interfacing with analog-to-digital converters (ADCs) and microcontrollers.
  • Low Operating Voltage: It operates at a low voltage range from 2.3V to 5.5V, making it suitable for battery-powered devices.
  • Small Form Factor: The sensor comes in a tiny SOT-23 package, which is ideal for space-constrained applications.
  • Low Power Consumption: It is optimized for low power consumption, drawing only 6 μA (typical) of supply current, which is beneficial for extending battery life in portable applications.

Applications

The MCP9701T-E/LTV03 is versatile and can be used in a multitude of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Data Logging
  • Environmental Monitoring
  • Battery Management Systems
  • Medical Devices

This temperature sensor from Microchip Technology is designed for ease of use and integration into existing systems, providing a straightforward solution for temperature monitoring needs. Its robustness and precision make it an excellent choice for engineers and designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Maxim Integrated
MAX6581 Series 3.6V Surface Mount Digital Temperature Sensor - TQFN-24
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Lowest to $40.4662
Honeywell
LOW VOLTAGE HUMIDITY SENSORS | SENSOR HUMIDITY 5V ANALOG 3% SMD
Lowest to $92.5374
Silicon Labs
SENS HUMI/TEMP 3.6V PWM 3% 6DFN
Lowest to $102.6668
Sensirion AG
SENSOR HUMI/TEMP 3V I2C 1.8% SMD
Lowest to $9.4714
Silicon Labs
Humidity/Temperature Sensor Digital Serial (I2C) 6-Pin DFN EP T/R / SENS HUMID/TEMP 3.6V I2C 2% 6DFN
Lowest to $8.3158
Microchip Technology
Sensor Temp Anlg Volt SC-70-5
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP / Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b (Local), 8 b (Remote) 16-TSSOP
Lowest to $10.0044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess