EN
  • EN
  • DE

SI7023-A20-YM0

Part No SI7023-A20-YM0
Manufacturer Silicon Labs
Catalog Moisture Sensors, Humidity
Description SENSOR RHT DGTL PWM AUTO 6DFN / Humidity Temperature Sensor 0 ~ 100% RH PWM ±3% RH 6 s Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Humidity, Moisture Sensors
Mfr Silicon Labs
Package Strip
Product Status Last Time Buy
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type PWM
Output 11b
Accuracy ±3% RH
Response Time 6 s
Voltage - Supply 1.9V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Base Product Number SI7023
Standard Package 100
MSL Level 2 (1 Year)
HTSUS 0000.00.0000
Win Source Part Number 1235465-SI7023-A20-YM0
Ultra Librarian 3D Model Ultra Librarian SI7023-A20-YM0 CAD Model

Description

The SI7023-A20-YM0 is a precision relative humidity and temperature sensor manufactured by Silicon Labs. This sensor combines humidity and temperature sensing elements with an analog-to-digital converter, signal processing, and an I2C digital interface in a single chip. It is designed for applications requiring accurate and reliable environmental monitoring.

Applications:

  • HVAC Systems: Monitoring and controlling humidity and temperature in heating, ventilation, and air conditioning systems for energy efficiency.
  • Weather Stations: Providing accurate environmental data for weather monitoring and forecasting.
  • Refrigerators: Monitoring and controlling humidity levels to preserve food quality.
  • Data Loggers: Recording humidity and temperature data for research and analysis.
  • Smart Homes: Integrating humidity and temperature sensing into home automation systems.

Features:

  • High Accuracy: Provides precise humidity and temperature measurements.
  • Integrated RH and Temperature Sensor: Measures both relative humidity and temperature.
  • I2C Interface: Simplifies communication with microcontrollers and other digital systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Fully Calibrated: Factory-calibrated for high accuracy and reliability.
  • Small Package: Compact size allows for integration into space-constrained applications.

Benefits:

  • Improved Accuracy: Ensures precise environmental monitoring and control.
  • Simplified Integration: I2C interface streamlines system design and reduces development time.
  • Long Battery Life: Low power consumption makes it ideal for battery-powered applications.
  • Reliable Performance: Factory calibration ensures consistent and accurate readings over time.
  • Cost-Effective Solution: Integrated functionality reduces the need for external components.

The SI7023-A20-YM0 offers excellent long-term stability and is resistant to environmental contaminants. It features a wide operating temperature range and provides calibrated humidity and temperature readings via its I2C interface. This sensor also includes an on-chip heater element that can be used for self-testing and dew point calculation. Its small size and low power consumption make it an ideal choice for a wide range of applications requiring precise humidity and temperature sensing.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 3-Pin TO-92 T/R
Lowest to $67.2314
Amphenol
SENSOR HUMID/TEMP 5V PDM 2% SMD
Lowest to $9.9508
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532
Microchip Technology
SENSOR INTERNAL -20C-125C 8WDFN / Temperature Sensor Internal -20°C ~ 125°C 11 b 8-WDFN (2x3)
Lowest to $3.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess