EN
  • EN
  • DE

SI8511-IS

Part No SI8511-IS
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323052-SI8511-IS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8511-IS CAD Model

Description

The SI8511-IS is a galvanically isolated gate driver from Silicon Labs. This device is designed to drive power MOSFETs and IGBTs in applications requiring reinforced isolation. It offers excellent timing characteristics and robust noise immunity, making it suitable for demanding industrial and automotive applications.

Applications

  • Isolated power supplies
  • Motor drives
  • Inverters
  • Industrial automation equipment
  • Hybrid and electric vehicle (HEV/EV) systems

Features

  • Galvanic isolation
  • High CMTI (Common Mode Transient Immunity)
  • Low propagation delay
  • Precise timing characteristics
  • Under-voltage lockout (UVLO)
  • Overlapping conduction protection
  • Desaturation detection
  • AEC-Q100 qualified options available

Benefits

  • Enhanced Safety: Galvanic isolation provides a robust barrier against high voltages and noise, protecting control circuitry and personnel.
  • High Noise Immunity: High CMTI ensures reliable operation in noisy environments, preventing spurious switching and ensuring accurate control.
  • Precise Control: Low propagation delay and precise timing characteristics enable accurate and efficient control of power switches.
  • Reliable Operation: Under-voltage lockout and overcurrent protection features prevent damage to the driver and the driven power switches.
  • Overlapping Conduction Protection: Prevents shoot-through in bridge circuits, enhancing efficiency and reliability.
  • Robust and Reliable: Qualified for automotive applications, ensuring reliable operation in harsh environments.

Additional Details

The SI8511-IS utilizes Silicon Labs' capacitive isolation technology to achieve high levels of isolation performance. It supports a wide range of operating voltages and switching frequencies. The device is available in various package options to suit different application requirements. The UVLO feature prevents the gate driver from operating when the supply voltage is too low, protecting the power switches from damage. The device provides accurate control of the power switches, enabling efficient and reliable operation of power electronic systems. Its robust design and manufacturing processes ensure high reliability and long-term performance.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess