EN
  • EN
  • DE
  • IT

SI8660BA-A-IS1R

Part No SI8660BA-A-IS1R
Manufacturer Silicon Labs
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Isolators
Family Digital Isolators
Win Source Part Number 190149-SI8660BA-A-IS1R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8660BA-A-IS1R CAD Model

Description

The SI8660BA-A-IS1R is a high-performance, dual-channel digital isolator from Silicon Labs. It provides robust galvanic isolation for digital signals in a compact package. The device offers high data rates, low propagation delay, and excellent noise immunity, making it suitable for a wide range of industrial and automotive applications.

Applications

  • Industrial automation
  • Motor control
  • Power supplies
  • Isolated data interfaces
  • Medical equipment

Features

  • Dual-channel isolation
  • High data rate
  • Low propagation delay
  • High CMTI (Common Mode Transient Immunity)
  • AEC-Q100 qualified options available
  • RoHS compliant
  • Narrow body SOIC package
  • Bidirectional communication support

Benefits

  • Enhanced Safety: Galvanic isolation provides a robust barrier against high voltages and noise, protecting control circuitry and personnel.
  • Reliable Data Transfer: High data rate and low propagation delay ensure accurate and timely data transmission.
  • Robust Noise Immunity: High CMTI ensures reliable operation in noisy environments, preventing data corruption.
  • Automotive Grade: AEC-Q100 qualified options available, ensuring reliable operation in harsh automotive environments.
  • Compact Size: Narrow body SOIC package saves valuable board space.
  • Flexible Design: Supports bidirectional communication, providing design flexibility.

Additional Details

The SI8660BA-A-IS1R uses Silicon Labs' capacitive isolation technology, providing excellent isolation performance. The device is available in a narrow body SOIC package. It features a low power consumption. The high CMTI ensures that the isolator is not susceptible to noise and transients in harsh industrial environments. It is compliant with industry standards for safety and reliability. The SI8660BA-A-IS1R is designed to meet the stringent requirements of automotive and industrial applications, providing a reliable and robust solution for galvanic isolation.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $3.1695
Skyworks Solutions Inc.
DGTL ISOL 3750VRMS 2CH I2C 8SOIC
Lowest to $4.1053
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 4CH GP 16SOIC
Lowest to $3.1695
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 3CH GP 16SOIC
Lowest to $5.5228
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 6CH GP 16SOIC
Lowest to $3.3373
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $7.5742
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $5.3786
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 3CH GP 16SOIC
Lowest to $27.3530

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess