EN
  • EN
  • DE

SI9806DY

Part No SI9806DY
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323265-SI9806DY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9806DY CAD Model

Description

The SI9806DY is an N-Channel enhancement-mode MOSFET from Silicon Labs, designed for high-efficiency power management applications. This MOSFET is characterized by its low on-resistance (RDS(on)) and fast switching speed, making it suitable for use in DC-DC converters, load switches, and other power control circuits.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery management systems
  • Synchronous rectification

Features

  • Low on-resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation in power conversion circuits.
  • Logic-level gate drive: Allows direct drive from low-voltage microcontrollers and other logic devices.
  • Surface mount package: Facilitates automated assembly and compact designs.
  • Avalanche rated: Enhances robustness and reliability in demanding applications.

Benefits

  • Increased efficiency: The low RDS(on) minimizes conduction losses, leading to higher overall system efficiency.
  • Reduced power dissipation: Lower RDS(on) and fast switching reduce heat generation, simplifying thermal management.
  • Compact design: The small surface mount package enables smaller and lighter designs.
  • Simplified drive circuitry: Logic-level gate drive reduces the need for external gate drive components.
  • Improved reliability: Avalanche rating provides added protection against voltage transients.

Additional Details

The SI9806DY typically features a drain-source voltage (VDS) rating suitable for various power supply applications. Its gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels. The device's thermal resistance characteristics ensure effective heat dissipation when properly mounted on a printed circuit board (PCB). It is available in a standard surface-mount package, which allows for efficient automated assembly. This MOSFET is compliant with RoHS standards, ensuring environmental friendliness. The RDS(on) is specified at different gate-source voltage levels, allowing designers to optimize performance for their specific operating conditions. The device is designed for minimal gate charge (Qg), which contributes to faster switching speeds and reduced switching losses. These attributes combined make it suitable for a wide array of power management applications.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $7.7119
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess