The SII1368CTU is a Deep Color HDMI transmitter manufactured by Silicon Labs. This device is designed to transmit high-definition video and audio signals through HDMI interfaces, making it well-suited for a wide range of consumer electronics and display applications.
Applications
- DVD Players and Recorders
- Blu-ray Players and Recorders
- Set-Top Boxes (STBs)
- Gaming Consoles
- Digital Televisions (DTVs)
- Audio/Video (A/V) Receivers
Features
- HDMI 1.3 Transmitter
- Supports Deep Color (up to 36-bit)
- HDCP (High-bandwidth Digital Content Protection) support
- Integrated CEC (Consumer Electronics Control) controller
- Supports resolutions up to 1080p
- Integrated audio encoder supporting various audio formats
- Low power consumption
- 24-bit audio support
Benefits
- Enables high-quality, uncompressed video and audio transmission over HDMI.
- Ensures compatibility with a broad range of HDMI-enabled devices.
- Reduces system cost and complexity through integration of key functionalities.
- Offers enhanced color depth, providing a more vibrant and realistic visual experience.
- Simplifies system design with integrated HDCP and CEC controllers.
- Delivers immersive audio experiences.
- Helps extend battery life in portable applications due to its low power consumption.
Additional Details
The SII1368CTU is designed to operate with a 1.8V core supply and a 3.3V I/O supply. It supports a variety of audio formats, including PCM, Dolby Digital, and DTS. It comes in a compact package, making it suitable for space-constrained applications. The SII1368CTU is engineered to meet the stringent demands of the consumer electronics industry, providing a reliable and high-performance HDMI transmission solution. This integrated circuit ensures seamless connectivity between various devices, delivering superior video and audio quality. Its robust feature set and low power consumption make it an ideal choice for integration into modern entertainment systems.