EN
  • EN
  • DE

SII9031CTU-7

Part No SII9031CTU-7
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323637-SII9031CTU-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII9031CTU-7 CAD Model

Description

The SII9031CTU-7 is a high-bandwidth Deep Color HDMI transmitter from Silicon Labs, designed to meet the requirements of the latest HDMI specifications. It provides a robust solution for transmitting high-definition video and audio signals in a wide range of applications.

Applications:

  • Blu-ray Players: For transmitting high-resolution video and lossless audio to compatible displays and receivers.
  • Digital Media Players: Enables high-quality playback of digital content on TVs and other display devices.
  • AV Amplifiers: Used for routing and processing HDMI signals in home theater systems.
  • Video Switchers: Allows switching between multiple HDMI sources without signal degradation.
  • PC Graphics Cards: Provides HDMI output for connecting to high-definition displays.

Features:

  • HDMI 1.3a Compliant: Adheres to the HDMI 1.3a standard, supporting features like Deep Color and increased bandwidth.
  • High Bandwidth: Capable of transmitting high-resolution video signals, including 1080p and beyond.
  • Deep Color Support: Supports enhanced color depth for more realistic and vibrant images.
  • HDCP Support: Includes High-bandwidth Digital Content Protection for secure transmission of protected content.
  • Integrated Audio Support: Transmits high-quality audio signals, including Dolby TrueHD and DTS-HD Master Audio formats.
  • Low Power Consumption: Optimized for efficient power usage in various consumer electronics devices.
  • Small Form Factor: Compact package design for easy integration into various products.

Benefits:

  • Superior Picture Quality: Deep Color support provides richer and more realistic images.
  • High-Fidelity Audio: Supports the transmission of high-quality audio signals for an immersive audio experience.
  • Secure Content Delivery: HDCP support ensures the secure transmission of protected content.
  • Versatile Applications: Suitable for a wide range of consumer electronics devices and applications.
  • Simplified Integration: Compact package and standard interface facilitate easy integration into existing designs.

Additional Details:

The SII9031CTU-7 operates within a defined temperature range suitable for consumer electronics applications. It is designed to comply with industry standards and regulations. The device typically requires an external power supply and supports various control interfaces for configuration and operation. Refer to the product datasheet for detailed technical specifications, including voltage requirements, timing characteristics, and package dimensions. The device is lead-free and RoHS compliant.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9981 $62.9829
21+ $5.7415 $120.5715
32+ $5.5625 $178.0000
43+ $5.3835 $231.4905
56+ $5.2033 $291.3848
75+ $4.6650 $349.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess