EN
  • EN
  • DE

SIW1100-NIE

Part No SIW1100-NIE
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979170-SIW1100-NIE
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIW1100-NIE CAD Model

Description

The SIW1100-NIE is a Wi-SUN Field Area Network (FAN) radio transceiver module from Silicon Labs. This module is designed for robust and reliable wireless communication in smart utility networks, smart city applications, and other IoT deployments. It operates in the sub-GHz frequency bands, offering excellent range and penetration capabilities.

Applications

  • Smart metering (electricity, gas, water)
  • Smart street lighting
  • Advanced Metering Infrastructure (AMI)
  • Industrial IoT (IIoT)
  • Smart city sensor networks

Features

  • Wi-SUN FAN 1.0 compliant
  • Sub-GHz frequency operation (e.g., 868 MHz, 915 MHz)
  • Long-range communication
  • Low power consumption
  • Secure data transmission with AES encryption
  • Over-the-air (OTA) firmware updates

Benefits

  • Improved efficiency and reliability of utility networks
  • Reduced operational costs through remote monitoring and control
  • Enhanced security and data integrity
  • Scalable and flexible network deployments
  • Easy integration into existing infrastructure

Specifications

The SIW1100-NIE module supports the Wi-SUN FAN 1.0 protocol, ensuring interoperability with other compliant devices. It operates in the sub-GHz frequency bands, offering a range of up to several kilometers. The module features low power consumption, enabling long battery life for battery-powered devices. It includes AES encryption for secure data transmission and supports OTA firmware updates for future enhancements. The module is available in a compact surface-mount package for easy integration into various applications.

The SIW1100-NIE Wi-SUN FAN radio transceiver module is a key component in modern smart utility networks and IoT deployments. Its robust design, long-range communication capabilities, and low power consumption make it an ideal choice for demanding wireless communication applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess