EN
  • EN
  • DE

SL32C40-X

Part No SL32C40-X
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 325321-SL32C40-X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL32C40-X CAD Model

Description

The SL32C40-X is a transient voltage suppressor (TVS) diode array manufactured by Silicon Labs, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device is a robust solution for safeguarding I/O interfaces and power lines in a variety of applications.

Applications:

  • Data lines: Protection of data lines in communication equipment.
  • Microcontroller inputs: Safeguarding microcontroller inputs from voltage spikes.
  • Industrial control systems: Surge protection in industrial environments.
  • Consumer electronics: Protection in devices such as smartphones, tablets, and laptops.
  • Medical equipment: Ensuring reliable operation of sensitive medical devices.

Features:

  • Low clamping voltage: Provides effective protection by limiting voltage spikes.
  • Low leakage current: Minimizes power consumption and maintains signal integrity.
  • Fast response time: Quickly clamps transient voltages, preventing damage.
  • Compact package: Saves valuable board space in densely populated designs.
  • High surge capability: Withstands high-energy transients, ensuring robust protection.

Benefits:

  • Enhanced system reliability: Protects against damage from ESD, EFT, and surges, increasing system uptime.
  • Reduced field failures: Minimizes component failures caused by transient voltage events.
  • Improved signal integrity: Maintains signal quality by preventing voltage overshoots and undershoots.
  • Simplified board design: Reduces the need for external protection components, streamlining design.
  • Cost-effective protection: Provides a cost-efficient solution for protecting sensitive electronics.

Additional Details:

The SL32C40-X typically features multiple TVS diodes integrated into a single package, each dedicated to protecting a specific I/O line or power line. Key specifications include the reverse standoff voltage, clamping voltage, peak pulse current, and junction capacitance. These parameters determine the device's ability to effectively suppress transient voltages and protect downstream components. The specific package type and pin configuration vary depending on the exact variant. It is important to consult the manufacturer's datasheet for precise electrical characteristics and application guidelines to ensure proper implementation and optimal protection performance.

This device is often used in applications where the protection of multiple lines is required, offering a compact and efficient solution compared to using discrete TVS diodes. Its low capacitance also makes it suitable for high-speed data lines where signal distortion needs to be minimized.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess