EN
  • EN
  • DE

SL38000ZC-15AHT

Part No SL38000ZC-15AHT
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 325328-SL38000ZC-15AHT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL38000ZC-15AHT CAD Model

Description

The SL38000ZC-15AHT is a Global Direct Access Arrangement (DAA) from Silicon Labs, designed to provide a complete analog interface to telephone networks for data communication applications. It allows devices to connect to and communicate over traditional phone lines.

Applications:

  • Analog Modems: Used as the core interface for sending and receiving data over telephone lines.
  • Fax Machines: Enables the transmission and reception of fax documents via phone lines.
  • Point-of-Sale (POS) Terminals: Connects POS devices to dial-up networks for transaction processing.
  • Remote Monitoring Systems: Facilitates data acquisition and control over phone line connections.
  • Set-Top Boxes: Provides modem capabilities for interactive services and data downloads.

Features:

  • Global DAA Compatibility: Supports multiple telephone network standards worldwide.
  • Integrated Hybrid: Offers impedance matching for optimal signal transmission quality.
  • Ring Detection: Detects incoming calls and alerts the system.
  • Caller ID Decoding: Decodes and provides caller ID information.
  • Low Power Consumption: Designed for energy efficiency in various applications.

Benefits:

  • Simplified Modem Design: Integrates essential analog functions, reducing component count and complexity.
  • Worldwide Operation: Enables devices to operate seamlessly in different countries.
  • Reliable Data Transfer: Ensures high-quality signal transmission over the telephone network.
  • Cost-Effective Solution: Offers a competitive alternative to discrete component solutions.
  • Accelerated Development: Provides a pre-integrated DAA interface to speed up product development.

Additional Details:

The SL38000ZC-15AHT incorporates features such as programmable line impedance, adjustable transmit and receive gain, and integrated protection against overvoltage and overcurrent conditions. It communicates with a host processor through a standard serial interface, simplifying configuration and control. For detailed electrical characteristics, application examples, and compliance information, consult the official datasheet. Adherence to relevant telecommunications standards is essential for proper integration and reliable operation in specific geographical regions. This device streamlines the integration of analog modem functionality into embedded systems, enabling reliable communication over traditional telephone lines.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
Hitachi, Ltd
Need more? Email Us
Panjit
Lowest to $6.9300
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $3.2617
Sharp Microelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess