EN
  • EN
  • DE

SM4106

Part No SM4106
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 326668-SM4106
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4106 CAD Model

Description

The SM4106, manufactured by Silicon Labs, is a member of their family of integrated circuits, likely relating to wireless or microcontroller applications. Due to the commonality of the part number, determining precise functionality requires contextual information or further search refinement focusing on Silicon Labs products.

Applications:

Due to limited information, applications can only be hypothesized based on similar Silicon Labs products:

  • Wireless Communication Modules: Could be used in wireless transceivers for IoT devices.
  • Microcontroller-Based Systems: Possibly used as a peripheral or core component in embedded systems.
  • Sensor Networks: May be part of a sensor interface or signal processing unit.
  • Industrial Control Systems: Potentially used for data acquisition and control.
  • Smart Home Devices: Could be found in smart appliances or automation systems.

Features:

Again, based on the likely nature of a Silicon Labs component:

  • Low Power Consumption: Optimized for battery-powered or energy-efficient applications.
  • Integrated Communication Interfaces: May include SPI, I2C, UART, or other communication protocols.
  • Analog-to-Digital Conversion (ADC): Potentially integrates ADC for sensor interfacing.
  • Digital-to-Analog Conversion (DAC): Could include DAC for generating analog signals.
  • Programmable Logic: May incorporate programmable logic for custom functionality.
  • Security Features: Potentially includes encryption or authentication capabilities.

Benefits:

  • Reduced Power Consumption: Low-power design extends battery life in portable devices.
  • Simplified System Design: Integrated features reduce component count and design complexity.
  • Improved Performance: High-performance processing enables faster and more accurate data acquisition and control.
  • Enhanced Security: Security features protect against unauthorized access and data breaches.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details:

To obtain more specific details about the SM4106, including its exact function, specifications, and pinout, it's necessary to consult the official Silicon Labs documentation. This documentation will provide information on the device's architecture, peripherals, memory, and programming interface. Further research into datasheets and application notes is required for definitive use-cases.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5082 $58.4430
280+ $0.4171 $116.7880
430+ $0.4040 $173.7200
595+ $0.3910 $232.6450
765+ $0.3779 $289.0935
1,025+ $0.3389 $347.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,027 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess