EN
  • EN
  • DE

SM81C256K16A1-30

Part No SM81C256K16A1-30
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093957-SM81C256K16A1-30
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM81C256K16A1-30 CAD Model

Description

The SM81C256K16A1-30 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Silicon Labs. This memory device is organized as 256K x 16 bits, providing a total memory capacity of 4 Megabits. It's designed for applications that require fast access times, low power consumption, and high reliability.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Aerospace and defense applications

Features:

  • High-speed access time of 30 ns.
  • Low operating current and standby current.
  • Single 3.3V power supply operation.
  • Data retention voltage: 2.0V (min).
  • TTL compatible inputs and outputs.
  • Available in various package options (e.g., TSOP, SOJ).
  • Operating temperature range: -40°C to +85°C (Industrial).

Benefits:

  • Enables high-performance operation in embedded systems.
  • Reduces power consumption, extending battery life in portable devices.
  • Simplifies system design with single power supply requirement.
  • Ensures data integrity with low data retention voltage.
  • Provides flexibility in system integration with various package options.
  • Reliable operation in harsh environments with wide temperature range.

Additional Details:

The SM81C256K16A1-30 SRAM utilizes advanced CMOS technology to achieve its high-speed performance and low power consumption. It supports asynchronous read and write operations, making it easy to interface with a variety of microprocessors and microcontrollers. The device features a data retention mode, which allows it to retain data even when the power supply voltage drops below the operating level. This feature is crucial in applications where data integrity is critical.

The SRAM is available in various package options to accommodate different board layouts and space constraints. It also meets stringent quality and reliability standards, ensuring long-term performance and durability.

Key Specifications:

  • Organization: 256K x 16 bits
  • Access Time: 30 ns
  • Operating Voltage: 3.3V
  • Standby Current: Typically a few microamps
  • Package Options: TSOP, SOJ

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess