EN
  • EN
  • DE

SM84L256K32AL-8

Part No SM84L256K32AL-8
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 327261-SM84L256K32AL-8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM84L256K32AL-8 CAD Model

Description

The SM84L256K32AL-8 is a low-power synchronous burst static random-access memory (SBSRAM) module manufactured by Silicon Labs. This memory module is designed for applications where low power consumption and fast data access are critical.

Applications:

  • Portable devices: Handheld computers, PDAs, and other battery-powered devices requiring low power consumption.
  • Networking equipment: Routers, switches, and other networking devices that need to minimize power consumption.
  • Industrial control systems: Data logging and control applications in industrial automation where power efficiency is important.
  • Medical devices: Used in portable medical equipment requiring long battery life.
  • Automotive applications: Memory storage in automotive control units where low power is crucial.

Features:

  • 256K x 32 memory organization: Provides a significant storage capacity.
  • Synchronous burst access: Enables high-speed data transfers with minimal latency.
  • Low power consumption: Designed for energy-efficient operation, denoted by the 'L' in the part number.
  • Operating frequency of 133 MHz (-8 speed grade): Supports fast data access rates.
  • AL package: A specific package type with particular characteristics.

Benefits:

  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  • High performance: Enables fast data access and processing, improving overall system performance.
  • Large storage capacity: Provides ample memory for data storage.
  • Reliable operation: Designed for stable and reliable performance.
  • Suitable for space-constrained applications: The package design is optimized for compact integration.

Additional Details:

The SM84L256K32AL-8 SBSRAM module is optimized for low-power operation while maintaining high-speed data access capabilities. The synchronous interface allows for precise timing control, and the burst mode operation enables efficient data transfers. Consult the Silicon Labs datasheet for detailed specifications, including power consumption characteristics, timing parameters, and package dimensions. Understanding the application's specific requirements is crucial for selecting the appropriate memory module and ensuring optimal performance.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8969 $57.9380
49+ $2.3770 $116.4730
76+ $2.3028 $175.0128
104+ $2.2285 $231.7640
135+ $2.1541 $290.8035
180+ $1.9313 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess