EN
  • EN
  • DE

SM84L512K32ZL-6

Part No SM84L512K32ZL-6
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 327265-SM84L512K32ZL-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM84L512K32ZL-6 CAD Model

Description

The SM84L512K32ZL-6 is a low-power synchronous burst static random-access memory (SBSRAM) module manufactured by Silicon Labs. This memory is designed for applications prioritizing minimal power consumption alongside relatively fast data access.

Applications:

  • Portable Electronics: Ideal for handheld devices, such as digital cameras, portable gaming consoles, and personal media players, where extended battery life is crucial.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable devices that require low power consumption for prolonged use.
  • Industrial Control Systems: Used in data logging equipment, remote sensors, and other industrial applications where power efficiency is essential.
  • Medical Devices: Implemented in portable medical instruments and monitoring devices that require low power consumption for continuous operation.
  • Networking Equipment: Used in low-power network devices and communication modules.

Features:

  • 512K x 32 Memory Organization: Provides a substantial storage capacity for embedded applications.
  • Synchronous Burst Access: Enables high-speed data transfer and efficient memory access.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices. The 'L' in the part number signifies its low-power nature.
  • Operating Frequency of 166 MHz (-6 Speed Grade): Offers a relatively high-speed operation suitable for various embedded systems.
  • ZL Package: The ZL package is designed for specific thermal and space requirements, contributing to efficient heat dissipation.

Benefits:

  • Prolonged Battery Life: Significantly reduces power consumption, extending the operational time of battery-powered devices.
  • Efficient Energy Usage: Minimizes energy waste and reduces heat generation.
  • High-Speed Data Access: Synchronous burst access enables rapid data transfer rates.
  • Adequate Storage Capacity: 512K x 32 provides ample memory for storing data in embedded systems.
  • Reliable Performance: Designed to ensure stable and consistent operation.

Additional Details:

The SM84L512K32ZL-6 is particularly well-suited for applications where low power consumption is a critical design requirement. The synchronous interface ensures precise timing control, optimizing data transfer efficiency. When implementing this memory module, it is crucial to consult the Silicon Labs datasheet for detailed specifications. The datasheet provides critical information, including power consumption characteristics under various operating conditions, timing parameters, and recommended decoupling capacitor values. Proper PCB layout and signal integrity management are crucial for maximizing the performance and reliability of the memory module. Pay close attention to the thermal characteristics of the ZL package for efficient heat dissipation.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess