EN
  • EN
  • DE
  • IT

TS1100-200EG5T

Part No TS1100-200EG5T
Manufacturer Silicon Labs
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP PREC CS 200V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 4.5kHz
Voltage - Input Offset 30μV
Operating Supply Current 680nA
Supply Voltage - Operating 2 V to 25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115118-TS1100-200EG5T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1100-200EG5T CAD Model

Description

The TS1100-200EG5T is an obsolete(EOL) Current Sense Amplifier manufactured by Silicon Labs.

  • -3db Bandwidth: 4.5kHz
  • Voltage - Input Offset: 30μV
  • Operating Temperature: -40°C to 105°C
  • Supply Voltage: 2 V to 25 V
  • Mounting: SMD (SMT)
  • Case/Package: SOT-23-5
  • Operating Supply Current: 680nA
  • Alternative Parts: MAX9938FEUK+T, TS1100-25EG5T, TS1100-50EG5
  • Supply and Demand Status: balanced

You May Also Be Interested in

ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess