EN
  • EN
  • DE

SSM72T02GH

Part No SSM72T02GH
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259622-SSM72T02GH
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM72T02GH CAD Model

Description

The SSM72T02GH is an N-Channel Enhancement Mode MOSFET from Silicon Standard Corp. It's designed for high-efficiency switching applications, featuring low on-resistance and fast switching speeds. This MOSFET is suitable for a variety of power management and motor control applications.

Applications

  • DC-DC converters
  • Load switching
  • Motor control
  • Power management in portable devices
  • LED lighting

Features

  • N-Channel Enhancement Mode
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Surface mount package
  • RoHS compliant

Benefits

  • High efficiency
  • Reduced power loss
  • Simplified thermal management
  • Compact design
  • Environmentally friendly

Additional Details

The SSM72T02GH's low on-resistance minimizes conduction losses, enhancing efficiency in power conversion circuits. Its fast switching speed reduces switching losses, further contributing to overall efficiency. The low gate charge allows for efficient gate driving, minimizing power consumption in the gate drive circuitry. It is designed for surface mounting, facilitating automated assembly and compact designs. The specific RDS(on) value is very low, contributing to its efficiency. The gate threshold voltage is typically designed for logic-level compatibility, allowing for direct drive from microcontrollers or other digital circuits. The MOSFET is capable of handling a specified continuous drain current, depending on the operating conditions and package. Its thermal resistance is optimized to facilitate efficient heat dissipation. The device meets industry standards for reliability and is designed to provide consistent performance over a wide range of operating conditions. The SSM72T02GH is commonly used in applications where energy efficiency is a primary concern, such as in battery-powered devices and LED lighting systems. The combination of low on-resistance and fast switching speed makes it an excellent choice for synchronous rectification in DC-DC converters, where it can significantly improve efficiency compared to traditional diode-based rectification.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
STMicroelectronics
Lowest to $20.1698
Intersil Corporation
Lowest to $5.0142
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess