EN
  • EN
  • DE

39VF1681-70-4C-EKE

Part No 39VF1681-70-4C-EKE
Manufacturer Silicon Storage Technology, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815588-39VF1681-70-4C-EKE
Ultra Librarian 3D Model Ultra Librarian 39VF1681-70-4C-EKE CAD Model

Description

The 39VF1681-70-4C-EKE is a 16-Megabit (2M x 8) CMOS Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). This device is designed to provide high-performance, low-power non-volatile memory storage for a variety of applications.

Applications

  • Embedded systems
  • Data logging
  • Code storage
  • Wireless devices
  • Industrial control systems

Features

  • Organized as 2M x 8: Provides 16 megabits of storage capacity.
  • Single Voltage Read/Write Operation: Operates at a single voltage for both read and write operations.
  • Superior Reliability: High endurance with data retention capabilities.
  • Low Power Consumption: Optimized for low power applications and extended battery life.
  • Fast Access Time: 70ns access time for fast data retrieval.

Benefits

  • High storage capacity: Suitable for storing large amounts of data.
  • Simplified operation: Reduces complexity in system design.
  • Reliable data storage: Ensures data integrity and prevents data loss.
  • Extended battery life: Ideal for portable and battery-powered devices.
  • Fast performance: Enables quick data access and improves system responsiveness.

Additional Details

The 39VF1681-70-4C-EKE is a CMOS Multi-Purpose Flash (MPF) device that offers a versatile and reliable storage solution for a wide range of applications. With its 16-megabit capacity and single-voltage read/write operation, it simplifies system design and reduces power consumption. The fast 70ns access time ensures quick data retrieval, while the high endurance and data retention capabilities provide reliable data storage. This flash memory is commonly used in embedded systems, data logging, code storage, wireless devices, and industrial control systems. Its low power consumption makes it particularly well-suited for portable and battery-powered applications.

This device utilizes SST's SuperFlash technology, which is known for its high reliability and performance. The operating voltage typically ranges from 2.7V to 3.6V, making it compatible with a wide range of microcontrollers and processors. The device also features advanced security features to protect against unauthorized access and data tampering.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5717 $71.1434
4+ $29.1869 $116.7476
7+ $28.2744 $197.9208
9+ $27.3631 $246.2679
11+ $26.4507 $290.9577
15+ $23.7145 $355.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess