EN
  • EN
  • DE

MPF39VF040-90-4C-NH

Part No MPF39VF040-90-4C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022246-MPF39VF040-90-4C-NH
Categories OEM Parts(M-N)
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPF39VF040-90-4C-NH CAD Model

Description

The MPF39VF040-90-4C-NH is a 4 Mbit (512K x 8) Multi-Purpose Flash (MPF) memory device manufactured by Microchip Technology (formerly Silicon Storage Technology, Inc. (SST)). This memory device is designed for applications requiring non-volatile storage of data and code.

Applications

  • Embedded systems: Storage of firmware, configuration data, and application code in embedded systems.
  • Data logging: Recording data from sensors or other sources in industrial and consumer applications.
  • Microcontroller program storage: Storing the executable code for microcontrollers.
  • Wireless communication devices: Storing configuration settings and firmware updates for wireless devices.
  • Consumer electronics: Storage of user data and application software in consumer electronic devices such as digital cameras, MP3 players, and set-top boxes.

Features

  • 4 Mbit (512K x 8) Memory Organization: Provides a storage capacity of 4,194,304 bits, organized as 524,288 bytes.
  • Single Voltage Operation: Operates from a single 3.0V to 3.6V power supply.
  • Page Write Mode: Supports page write mode for faster programming.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Low Power Consumption: Designed for low-power applications.
  • JEDEC Standard Packaging: Available in industry-standard packages for easy integration.
  • Endurance: Specified for a certain number of program/erase cycles (e.g., 100,000 cycles).
  • Fast Read Access Time: 90ns access time.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Performance: Provides fast read and write access times.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and reliability.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage.

Additional Details

The MPF39VF040-90-4C-NH uses a standard parallel interface for reading and writing data. It is typically used with a microcontroller or microprocessor that controls the memory operations. The datasheet provides detailed specifications on the memory organization, timing characteristics, operating voltage range, and operating temperature range. It's crucial to consult the datasheet for specific timing and interface requirements.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess