EN
  • EN
  • DE

SST25VF040-20-4I-QA

Part No SST25VF040-20-4I-QA
Manufacturer Silicon Storage Technology, Inc
Catalog Memory
Description Memory ICs 512Kx8, 14us
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 2 MB
Win Source Part Number 1231308-SST25VF040-20-4I-QA
Categories Memory
Manufacturer Silicon Storage Technology, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF040-20-4I-QA CAD Model

Description

The SST25VF040-20-4I-QA is a 4 Mbit Serial Quad I/O (SQI) flash memory device manufactured by Silicon Storage Technology (SST). It's designed for applications requiring non-volatile storage with fast read/write access, low power consumption, and a small footprint. The '-20' likely represents the read speed in MHz and the '-4I' indicates the temperature range and package type (likely industrial temperature). The 'QA' suffix is probably a production code or packaging specification.

Applications

  • Firmware storage
  • Data logging
  • Configuration data storage
  • Embedded systems
  • Consumer electronics
  • Networking equipment

Features

  • 4 Mbit (512 Kbyte) capacity
  • Serial Quad I/O (SQI) interface
  • 20 MHz clock frequency
  • Fast read/write performance
  • Low power consumption
  • Wide operating voltage range (typically 2.7V to 3.6V)
  • Industrial temperature range (-40°C to +85°C)
  • Small package size (e.g., SOIC, TSSOP)
  • Sector erase capability
  • Write protect feature

Benefits

  • High-density storage: Provides 4 Mbit of non-volatile storage in a compact package.
  • Fast read/write access: The SQI interface and high clock frequency enable rapid data transfer.
  • Low power consumption: Suitable for battery-powered applications.
  • Reliable data storage: Ensures data retention even when power is removed.
  • Industrial temperature range: Operates reliably in harsh environments.
  • Small footprint: Minimizes board space requirements.
  • Easy to interface: The SQI interface simplifies connection to microcontrollers and other host devices.

Technical Details

The SST25VF040-20-4I-QA uses a four-wire serial interface (SQI) for communication, allowing for higher data throughput compared to traditional SPI interfaces. It supports sector erase operations for efficient memory management. The write protect feature prevents accidental data corruption. The typical operating voltage range is 2.7V to 3.6V. The specific package type (e.g., SOIC-8) affects the physical dimensions and pinout of the device.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess