EN
  • EN
  • DE

SST27SF020-70-3C-WH

Part No SST27SF020-70-3C-WH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 256 Kbit / 512 Kbit / 1 Mbit / 2 Mbit (x8) Many-Time Programmable Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259783-SST27SF020-70-3C-WH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST27SF020-70-3C-WH CAD Model

Description

The SST27SF020-70-3C-WH is a 2 Mbit CMOS Flash EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Silicon Storage Technology (SST). This device features a high-performance CMOS technology and is designed for reliable non-volatile storage. Its fast access time and low power consumption make it suitable for a wide range of applications.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Data storage

Features:

  • 2 Mbit (256K x 8) Flash EEPROM
  • Fast access time: 70 ns
  • Single 5V read and write operations
  • Superior data retention: >100 years
  • Low power consumption
  • Sector Erase Capability
  • Endurance: 100,000 cycles

Benefits:

  • Non-volatile storage for critical data
  • High-speed data access
  • Simple interface with microcontrollers and processors
  • Long-term data storage reliability
  • Reduced power consumption for battery-powered applications
  • Flexible memory management through sector erase

Additional Details:

The SST27SF020-70-3C-WH operates from a single 5V power supply. Its fast access time of 70 ns allows for quick data retrieval, which is critical in many embedded applications. The device provides high endurance, with a rating of 100,000 erase/write cycles. Data retention is guaranteed for over 100 years, ensuring long-term data storage reliability.

The SST27SF020-70-3C-WH supports sector erase capability, which allows specific sections of the memory to be erased without affecting other data. This provides greater flexibility in memory management. It is available in various packages including PDIP and PLCC.

This Flash EEPROM is a popular choice for applications requiring reliable and fast non-volatile storage, such as firmware storage, data logging, and configuration data storage.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess