EN
  • EN
  • DE

SST29EE010-120-4I-EH

Part No SST29EE010-120-4I-EH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Megabit (128K x 8) Page Mode EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259795-SST29EE010-120-4I-EH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29EE010-120-4I-EH CAD Model

Description

The SST29EE010-120-4I-EH is a 1 Mbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Silicon Storage Technology (SST). It's designed for non-volatile storage applications requiring in-system programmability and fast access times.

Applications

  • Data Logging: Storing configuration settings, calibration data.
  • Firmware Storage: Embedded systems, microcontrollers.
  • Parameter Storage: Industrial control systems, automotive electronics.

Features

  • 1 Mbit EEPROM: Provides 1 Mbit (128K x 8) of non-volatile storage.
  • Fast Access Time: 120 ns access time for quick data retrieval.
  • Sector Erase: Allows for selective erasure of specific memory blocks.
  • Byte/Page Write: Supports both byte and page write operations for efficient programming.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • JEDEC Standard Packaging: Available in standard DIP and PLCC packages.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmability: Allows for easy updates and modifications without removing the device.
  • Fast Access: Enables quick data access for real-time applications.
  • High Reliability: Designed for robust and reliable operation in harsh environments.

Additional Details

The SST29EE010-120-4I-EH EEPROM operates on a single power supply voltage, typically 5V, simplifying system integration. The device features a software data protection mechanism to prevent accidental data corruption during write operations. Sector erase functionality allows for efficient memory management, enabling selective updates to specific memory regions without affecting other data. It is suitable for a wide range of applications that require non-volatile storage and in-system programmability. Its fast access time makes it ideal for applications where data retrieval speed is critical. The EEPROM is also designed to withstand a high number of erase/write cycles, ensuring long-term reliability. Its availability in industry-standard packages facilitates easy integration into existing systems. Applications often include storing configuration settings, calibration data, and firmware in embedded systems.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess