EN
  • EN
  • DE

SST29EE020-150-4C-PH

Part No SST29EE020-150-4C-PH
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024215-SST29EE020-150-4C-PH
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST29EE020-150-4C-PH CAD Model

Description

The SST29EE020-150-4C-PH is a 2 Mbit (256K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Silicon Storage Technology (SST). It's designed for applications requiring non-volatile data storage with electrical erase and program capabilities.

Applications

  • Embedded systems
  • Consumer electronics
  • Industrial control
  • Data logging
  • Instrumentation

Features

  • 2 Mbit (256K x 8) memory organization
  • CMOS technology for low power consumption
  • Fast read access time (150 ns)
  • Electrical erase and program
  • JEDEC standard pinout
  • Endurance: 100,000 cycles (typical)

Benefits

  • Non-volatile data storage
  • Low power operation
  • Fast read access
  • Easy in-system programming
  • Standard interface for compatibility

The SST29EE020-150-4C-PH provides a reliable and efficient solution for storing configuration data, calibration parameters, and other non-volatile information in embedded systems. Its 2 Mbit capacity offers ample storage space for a variety of applications. The CMOS technology ensures low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

With a fast read access time of 150 ns, the SST29EE020-150-4C-PH enables quick retrieval of stored data, ensuring responsive system performance. The electrical erase and program capabilities allow for in-system updates, simplifying product development and maintenance. The JEDEC standard pinout ensures compatibility with existing systems and simplifies integration.

The device is designed to withstand 100,000 erase/program cycles, providing long-term reliability and durability. Its non-volatile nature ensures that data is retained even when power is removed, preventing data loss and ensuring system integrity. The SST29EE020-150-4C-PH is a versatile and reliable memory solution for a wide range of embedded applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess