EN
  • EN
  • DE

SST32HF162-70-4E-TBK

Part No SST32HF162-70-4E-TBK
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description Multi-Purpose Flash (MPF) + SRAM ComboMemory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259814-SST32HF162-70-4E-TBK
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST32HF162-70-4E-TBK CAD Model

Description

The SST32HF162-70-4E-TBK is a high-performance Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology, Inc (SST). This flash memory is designed for a wide range of embedded applications requiring fast access times and reliable data storage.

Applications:

  • Embedded systems
  • Networking equipment
  • Consumer electronics (e.g., set-top boxes, digital TVs)
  • Industrial control systems
  • Automotive electronics

Features:

  • 16 Mbit Flash Memory
  • Fast Read Access Time: 70 ns
  • Sector Erase Capability
  • Page Write Operation
  • Low Power Consumption
  • Industry-Standard Packaging

Benefits:

  • High Performance: Fast read access time ensures quick data retrieval for demanding applications.
  • Flexible Storage: Sector erase capability allows for efficient memory management and data updates.
  • Low Power: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Reliable Data Storage: SST's SuperFlash technology provides high endurance and data retention.
  • Easy Integration: Industry-standard packaging simplifies integration into existing systems.

Additional Details:

The SST32HF162-70-4E-TBK operates from a single power supply. It supports both sector erase and page write operations, enabling efficient data programming and updating. The device offers high endurance, allowing for a large number of erase/write cycles. It also features excellent data retention characteristics, ensuring data integrity over long periods of time. The '70' in the part number indicates the access time in nanoseconds.

Refer to the manufacturer's datasheet for detailed information regarding electrical characteristics, timing diagrams, and programming algorithms. The datasheet will provide comprehensive guidance on how to properly interface and utilize the SST32HF162-70-4E-TBK in various applications. Proper decoupling and noise reduction techniques are recommended to ensure optimal performance.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess