EN
  • EN
  • DE

SST32HF802-70-4E-L3KE

Part No SST32HF802-70-4E-L3KE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description Multi-Purpose Flash (MPF) + SRAM ComboMemory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259820-SST32HF802-70-4E-L3KE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF802-70-4E-L3KE CAD Model

Description

The SST32HF802-70-4E-L3KE is a high-performance SuperFlash memory device manufactured by Silicon Storage Technology (SST). SuperFlash technology is known for its high endurance, reliability, and low power consumption. This particular device is likely an embedded flash memory chip used in a variety of applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Code storage for microcontrollers and microprocessors.
  • Industrial Control: Storing configuration data and firmware updates for industrial equipment.
  • Automotive Applications: Storing calibration data, software, and data logging information in vehicle systems.
  • Consumer Electronics: Storage for firmware, user settings, and application data in devices such as set-top boxes and smart TVs.
  • Medical Devices: Storage of configuration settings, patient data (where applicable and compliant with regulations), and firmware updates.

Features:

  • SuperFlash Technology: SST's proprietary flash memory technology for high endurance and reliability.
  • High Endurance: Capable of withstanding a large number of program/erase cycles.
  • Fast Read Access Time: Provides quick access to stored data.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Sector Erase Capability: Allows for selective erasure of memory blocks.
  • Security Features: May include features such as block protection or unique device ID.
  • Serial Interface: Typically uses a serial interface (e.g., SPI) for communication with a host microcontroller.

Benefits:

  • Reliable Data Storage: Ensures data integrity even in harsh environments.
  • Long Product Lifespan: High endurance allows for extended use in demanding applications.
  • Fast System Performance: Quick read access times improve overall system responsiveness.
  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Flexible Memory Management: Sector erase capability enables efficient memory utilization.
  • Enhanced Security: Protects sensitive data from unauthorized access.

Additional Details:

The SST32HF802-70-4E-L3KE's key specifications include its memory capacity (8 Mbit, based on similar SST parts), read access time (70ns, as indicated in the part number), supply voltage, operating temperature range, and package type. The "4E" and "L3KE" portions of the part number likely refer to specific packaging or feature options. Consult the SST datasheet for precise details. SuperFlash memory cells typically use a split-gate architecture that enhances endurance and reduces cell size. The device likely communicates using a Serial Peripheral Interface (SPI), allowing for easy integration with microcontrollers. Proper power supply decoupling is crucial for reliable operation. Programming the device requires specific programming algorithms and voltage levels, as detailed in the datasheet.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess