EN
  • EN
  • DE

SST37VF010-70-3C-NH-DD0

Part No SST37VF010-70-3C-NH-DD0
Manufacturer Silicon Storage Technology, Inc
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case PLCC/32
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com/
RoHS State Request Verification
Win Source Part Number 712322-SST37VF010-70-3C-NH-DD0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST37VF010-70-3C-NH-DD0 CAD Model

Description

The SST37VF010-70-3C-NH-DD0 is a 1 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). This flash memory is designed for applications requiring non-volatile storage, such as program code, data storage, and firmware storage. The device features a fast read access time, low power consumption, and high endurance.

Applications:

  • Embedded Systems: Storing program code and data in microcontrollers and embedded processors.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices.
  • Industrial Control Systems: Storing configuration data and program code in industrial equipment.
  • Networking Equipment: Storing boot code and configuration parameters in routers and switches.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems.

Features:

  • 1 Mbit Capacity: Provides 1,048,576 bits of non-volatile storage.
  • Fast Read Access Time: 70 ns read access time for quick data retrieval.
  • Single Voltage Operation: Operates from a single 2.7V to 3.6V power supply.
  • Low Power Consumption: Low active and standby current for energy efficiency.
  • Sector Erase: Allows individual sectors to be erased and reprogrammed.
  • High Endurance: Withstands a large number of erase/program cycles.
  • CMOS Technology: Provides low power consumption and high noise immunity.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices.
  • High Endurance: Ensures long-term reliability in demanding applications.
  • Flexible Sector Erase: Allows efficient code and data management.

Additional Details:

The SST37VF010-70-3C-NH-DD0 is typically available in a PLCC32 or TSOP32 package. It utilizes a CMOS process technology for low power consumption. The operating temperature range is generally from -40°C to +85°C. The datasheet provides detailed information on the device's electrical characteristics, timing parameters, and programming procedures. Proper power supply decoupling is recommended to ensure stable operation. The suffix '-70' indicates the access time (70ns), '3C' may refer to temperature grade and packaging information, and 'NH-DD0' likely relates to specific packaging options or manufacturing codes. Consult the official SST datasheet for complete and accurate specifications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess