EN
  • EN
  • DE

SST39LF010-45-4C-MM

Part No SST39LF010-45-4C-MM
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259842-SST39LF010-45-4C-MM
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39LF010-45-4C-MM CAD Model

Description

The SST39LF010-45-4C-MM is a 1 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It is designed for a wide range of embedded applications, offering fast read access times, low power consumption, and high endurance.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment for storing program code and data.
  • Consumer Electronics: Integrated into consumer electronic devices such as digital cameras, MP3 players, and set-top boxes.
  • Networking Equipment: Utilized in routers, modems, and switches for storing configuration settings and firmware.
  • Medical Devices: Used in medical instruments for storing calibration data and program code.

Features:

  • 1 Mbit Flash Memory: Provides 1 Mbit (128 Kbytes) of non-volatile flash memory storage.
  • Fast Read Access Time: Features a fast read access time of 45 ns, enabling rapid data retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Sector Erase: Supports sector erase, allowing for selective erasure of memory blocks.
  • Chip Erase: Supports chip erase for erasing the entire memory array.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.
  • CMOS Technology: Manufactured using CMOS technology for high performance and low power.
  • Package Options: Available in various package options, such as PLCC and TSOP, for flexible integration.

Benefits:

  • Fast Performance: Fast read access time enables quick data processing and enhances system performance.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Flexible Erase Options: Sector and chip erase options provide flexibility in memory management.
  • Reliable Operation: High endurance ensures reliable data storage over a long period of time.
  • Versatile Application: Suitable for a wide range of embedded applications.

Additional Details:

The SST39LF010-45-4C-MM operates on a single 3.0V to 3.6V power supply. It supports JEDEC standard command set. The device's low standby current further reduces power consumption when the device is not actively being read or written. The SST39LF010-45-4C-MM is designed to operate over a wide temperature range, making it suitable for harsh environments. The device's reliability and performance characteristics make it a popular choice for embedded systems requiring non-volatile memory.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess